Sandvik Coromant Co. General Turning Tools CoroTurn TR

Description
CoroTurn® TR is your first choice for external profiling, where the iLock design promises excellent stability and resistance towards insert movement. Combine CoroTurn TR with Coromant Capto® for unmatched stability all the way from the turret to the cutting edge. Benefits Secure insert clamping (iLock) Precision and close kept tolerances High repeatability Short set-up times Allows for high cutting data Features The interface is based on a precision T-shaped interlocking rail and groove, locating the insert accurately and securely with the center screw only needing to retain the insert axially in the seat. The T-rail design positions the insert precisely in the tool holder seat and maintains the cutting edge position with high stability. The location accuracy of CoroTurn TR is within ±0.05 mm (±+0.002 inch). iLock The Coro Turn TR design has T-rails on the tool holder and corresponding slots on the insert. The slotted insert sits rigidly on the T-rails in the pocket. Indexing repeatability is assured during demanding turning operations with greater stability and tolerance. Prevents insert movement Unsurpassed component quality A stability that allows for increased cutting data, reduced set-up times, and off-sets compared to conventional clamping systems Superior indexability Application First choice for external profiling with D style (55º) and V style (35º) inserts. These inserts change tool path direction frequently during machining, coping with varying depths of cut. CoroTurn TR ensures that no micro movement takes place and provides an unsurpassed stability to secure dimensional accuracy. Use D style inserts for medium and finishing applications and V style inserts for finishing. Excellent for machining of components where dimensional tolerances are difficult to maintain due to insert movement, there is often a high scrap rate, or there is a frequent need for off-setting. Use on general lathes as well as multi-task machining. Combine with Coromant Capto® for the ultimate in stable machining from turret through the holder to the cutting edge. Machining of steel, stainless steel, heat resistant super alloys, titanium alloys, hardened materials. Finishing and medium roughing
Description
CoroTurn® TR is your first choice for external profiling, where the iLock design promises excellent stability and resistance towards insert movement. Combine CoroTurn TR with Coromant Capto® for unmatched stability all the way from the turret to the cutting edge. Benefits Secure insert clamping (iLock) Precision and close kept tolerances High repeatability Short set-up times Allows for high cutting data Features The interface is based on a precision T-shaped interlocking rail and groove, locating the insert accurately and securely with the center screw only needing to retain the insert axially in the seat. The T-rail design positions the insert precisely in the tool holder seat and maintains the cutting edge position with high stability. The location accuracy of CoroTurn TR is within ±0.05 mm (±+0.002 inch). iLock The Coro Turn TR design has T-rails on the tool holder and corresponding slots on the insert. The slotted insert sits rigidly on the T-rails in the pocket. Indexing repeatability is assured during demanding turning operations with greater stability and tolerance. Prevents insert movement Unsurpassed component quality A stability that allows for increased cutting data, reduced set-up times, and off-sets compared to conventional clamping systems Superior indexability Application First choice for external profiling with D style (55º) and V style (35º) inserts. These inserts change tool path direction frequently during machining, coping with varying depths of cut. CoroTurn TR ensures that no micro movement takes place and provides an unsurpassed stability to secure dimensional accuracy. Use D style inserts for medium and finishing applications and V style inserts for finishing. Excellent for machining of components where dimensional tolerances are difficult to maintain due to insert movement, there is often a high scrap rate, or there is a frequent need for off-setting. Use on general lathes as well as multi-task machining. Combine with Coromant Capto® for the ultimate in stable machining from turret through the holder to the cutting edge. Machining of steel, stainless steel, heat resistant super alloys, titanium alloys, hardened materials. Finishing and medium roughing

Suppliers

Company
Product
Description
Supplier Links
General Turning Tools - CoroTurn TR - Sandvik Coromant Co.
Fair Lawn, NJ, USA
General Turning Tools
CoroTurn TR
General Turning Tools CoroTurn TR
CoroTurn® TR is your first choice for external profiling, where the iLock design promises excellent stability and resistance towards insert movement. Combine CoroTurn TR with Coromant Capto® for unmatched stability all the way from the turret to the cutting edge. Benefits Secure insert clamping (iLock) Precision and close kept tolerances High repeatability Short set-up times Allows for high cutting data Features The interface is based on a precision T-shaped interlocking rail and groove, locating the insert accurately and securely with the center screw only needing to retain the insert axially in the seat. The T-rail design positions the insert precisely in the tool holder seat and maintains the cutting edge position with high stability. The location accuracy of CoroTurn TR is within ±0.05 mm (±+0.002 inch). iLock The Coro Turn TR design has T-rails on the tool holder and corresponding slots on the insert. The slotted insert sits rigidly on the T-rails in the pocket. Indexing repeatability is assured during demanding turning operations with greater stability and tolerance. Prevents insert movement Unsurpassed component quality A stability that allows for increased cutting data, reduced set-up times, and off-sets compared to conventional clamping systems Superior indexability Application First choice for external profiling with D style (55º) and V style (35º) inserts. These inserts change tool path direction frequently during machining, coping with varying depths of cut. CoroTurn TR ensures that no micro movement takes place and provides an unsurpassed stability to secure dimensional accuracy. Use D style inserts for medium and finishing applications and V style inserts for finishing. Excellent for machining of components where dimensional tolerances are difficult to maintain due to insert movement, there is often a high scrap rate, or there is a frequent need for off-setting. Use on general lathes as well as multi-task machining. Combine with Coromant Capto® for the ultimate in stable machining from turret through the holder to the cutting edge. Machining of steel, stainless steel, heat resistant super alloys, titanium alloys, hardened materials. Finishing and medium roughing

CoroTurn® TR is your first choice for external profiling, where the iLock design promises excellent stability and resistance towards insert movement. Combine CoroTurn TR with Coromant Capto® for unmatched stability all the way from the turret to the cutting edge.

Benefits

  • Secure insert clamping (iLock)
  • Precision and close kept tolerances
  • High repeatability
  • Short set-up times
  • Allows for high cutting data

Features

  • The interface is based on a precision T-shaped interlocking rail and groove, locating the insert accurately and securely with the center screw only needing to retain the insert axially in the seat.
  • The T-rail design positions the insert precisely in the tool holder seat and maintains the cutting edge position with high stability.
  • The location accuracy of CoroTurn TR is within ±0.05 mm (±+0.002 inch).

iLock

The Coro Turn TR design has T-rails on the tool holder
and corresponding slots on the insert. The slotted insert
sits rigidly on the T-rails in the pocket. Indexing repeatability is assured during demanding turning operations with greater stability and tolerance.

  • Prevents insert movement
  • Unsurpassed component quality
  • A stability that allows for increased cutting data, reduced set-up times, and off-sets compared to conventional clamping systems
  • Superior indexability

Application

  • First choice for external profiling
    with D style (55º) and V style (35º) inserts. These inserts change tool path direction frequently during machining, coping with varying depths of cut. CoroTurn TR ensures that no micro movement takes place and provides an unsurpassed stability to secure dimensional accuracy. Use D style inserts for medium and finishing applications and V style inserts for finishing.
  • Excellent for machining of components where dimensional tolerances are difficult to maintain due to insert movement, there is often a high scrap rate, or there is a frequent need for off-setting.
  • Use on general lathes as well as multi-task machining. Combine with Coromant Capto® for the ultimate in stable machining from turret through the holder to the cutting edge.
  • Machining of steel, stainless steel, heat resistant super alloys, titanium alloys, hardened materials.
  • Finishing and medium roughing
Supplier's Site

Technical Specifications

  Sandvik Coromant Co.
Product Category Tool Holders
Product Number CoroTurn TR
Product Name General Turning Tools
Type Insert-Holding Turret
Unlock Full Specs
to access all available technical data

Similar Products

Multi-Task Machining and Turning Tools - CoroTurn SL - Sandvik Coromant Co.
Specs
Type Modular System for Turning Applications
Mounting Style Many Different Options Available
View Details
Stub Arbor Holders - AH501141349 - Malco Saw Company, Inc.
Malco Saw Company, Inc.
Specs
Type Face Mill/Shell Mill/Stub Arbor
Projection Length 9.75 inch (248 mm)
View Details