Sandvik Coromant Co. Exchangeable-Head Tooling System Coromant EH

Description
The exchangeable-head system, Coromant EH, includes a wide assortment of solid carbide heads, indexable milling cutters, boring heads, integrated machine adaptors and different shanks. The modular EH design delivers great advantages in large machining centers requiring long reach as well as in small to medium machining centers and turning centers with critical gauge length. Benefits Great tooling flexibility – choose from an extensive variety of heads, adaptors and shanks Reduced tool inventory with standardized tools minimizing machine downtime Excellent tool utilization and easy handling thanks to the reliable and accurate coupling between head and shank The high rigidity of the short tool assembly makes it possible to increase cutting depths without losing stability Features Optimized modular connection with extreme rigidity and strength Short and compact tool assembly consisting of only the shank and the cutter head Combine with heavy metal shanks for clearance all the way of the shank when working with long overhangs, eliminating the need of an oversize cutting diameter Application Shoulder, face, chamfer and end milling and boring Small, medium and large machining centers and turning centers Operations requiring long reach, as in large machining centers, in the diameter range of 10-32 mm (0.394-1.26 inch) for milling and 1-36 mm (0.039-1.42 inch) for boring Applications requiring a short gauge length Small and medium machining centers and turning centers with driven tool holders Sliding head machines and driven tools in turning centers with integrated ER collets—size ER16 available for sliding head machines and ER20-ER32 for driven tools in turning centers
Description
The exchangeable-head system, Coromant EH, includes a wide assortment of solid carbide heads, indexable milling cutters, boring heads, integrated machine adaptors and different shanks. The modular EH design delivers great advantages in large machining centers requiring long reach as well as in small to medium machining centers and turning centers with critical gauge length. Benefits Great tooling flexibility – choose from an extensive variety of heads, adaptors and shanks Reduced tool inventory with standardized tools minimizing machine downtime Excellent tool utilization and easy handling thanks to the reliable and accurate coupling between head and shank The high rigidity of the short tool assembly makes it possible to increase cutting depths without losing stability Features Optimized modular connection with extreme rigidity and strength Short and compact tool assembly consisting of only the shank and the cutter head Combine with heavy metal shanks for clearance all the way of the shank when working with long overhangs, eliminating the need of an oversize cutting diameter Application Shoulder, face, chamfer and end milling and boring Small, medium and large machining centers and turning centers Operations requiring long reach, as in large machining centers, in the diameter range of 10-32 mm (0.394-1.26 inch) for milling and 1-36 mm (0.039-1.42 inch) for boring Applications requiring a short gauge length Small and medium machining centers and turning centers with driven tool holders Sliding head machines and driven tools in turning centers with integrated ER collets—size ER16 available for sliding head machines and ER20-ER32 for driven tools in turning centers

Suppliers

Company
Product
Description
Supplier Links
Exchangeable-Head Tooling System - Coromant EH - Sandvik Coromant Co.
Fair Lawn, NJ, USA
Exchangeable-Head Tooling System
Coromant EH
Exchangeable-Head Tooling System Coromant EH
The exchangeable-head system, Coromant EH, includes a wide assortment of solid carbide heads, indexable milling cutters, boring heads, integrated machine adaptors and different shanks. The modular EH design delivers great advantages in large machining centers requiring long reach as well as in small to medium machining centers and turning centers with critical gauge length. Benefits Great tooling flexibility – choose from an extensive variety of heads, adaptors and shanks Reduced tool inventory with standardized tools minimizing machine downtime Excellent tool utilization and easy handling thanks to the reliable and accurate coupling between head and shank The high rigidity of the short tool assembly makes it possible to increase cutting depths without losing stability Features Optimized modular connection with extreme rigidity and strength Short and compact tool assembly consisting of only the shank and the cutter head Combine with heavy metal shanks for clearance all the way of the shank when working with long overhangs, eliminating the need of an oversize cutting diameter Application Shoulder, face, chamfer and end milling and boring Small, medium and large machining centers and turning centers Operations requiring long reach, as in large machining centers, in the diameter range of 10-32 mm (0.394-1.26 inch) for milling and 1-36 mm (0.039-1.42 inch) for boring Applications requiring a short gauge length Small and medium machining centers and turning centers with driven tool holders Sliding head machines and driven tools in turning centers with integrated ER collets—size ER16 available for sliding head machines and ER20-ER32 for driven tools in turning centers

The exchangeable-head system, Coromant EH, includes a wide assortment of solid carbide heads, indexable milling cutters, boring heads, integrated machine adaptors and different shanks.

The modular EH design delivers great advantages in large machining centers requiring long reach as well as in small to medium machining centers and turning centers with critical gauge length.

Benefits

  • Great tooling flexibility – choose from an extensive variety of heads, adaptors and shanks
  • Reduced tool inventory with standardized tools minimizing machine downtime
  • Excellent tool utilization and easy handling thanks to the reliable and accurate coupling between head and shank
  • The high rigidity of the short tool assembly makes it possible to increase cutting depths without losing stability

Features

  • Optimized modular connection with extreme rigidity and strength
  • Short and compact tool assembly consisting of only the shank and the cutter head
  • Combine with heavy metal shanks for clearance all the way of
    the shank when working with long overhangs, eliminating the need of an oversize cutting diameter

Application

  • Shoulder, face, chamfer and end milling and boring
  • Small, medium and large machining centers and turning centers
  • Operations requiring long reach, as in large machining centers, in the diameter range of 10-32 mm (0.394-1.26 inch) for milling and
    1-36 mm (0.039-1.42 inch) for boring
  • Applications requiring a short gauge length
    • Small and medium machining centers and turning centers with driven tool holders
    • Sliding head machines and driven tools in turning centers with integrated ER collets—size ER16 available for sliding head machines and ER20-ER32 for driven tools in turning centers
Supplier's Site

Technical Specifications

  Sandvik Coromant Co.
Product Category Tool Holders
Product Number Coromant EH
Product Name Exchangeable-Head Tooling System
Type Boring Tool; Milling Chuck; Holds Solid Carbide Heads, Adaptors, and Shanks
Unlock Full Specs
to access all available technical data

Similar Products

General Turning Tools - CoroTurn HP - Sandvik Coromant Co.
Specs
Type General Turning and Cooling Applications
Mounting Style Many Different Options Available
Special Features Coolant Fed
View Details
Stub Arbor Holders - AH401112700 - Malco Saw Company, Inc.
Malco Saw Company, Inc.
Specs
Type Face Mill/Shell Mill/Stub Arbor
Projection Length 7.5 inch (190 mm)
View Details