Boring small-diameter holes even at long overhangs has never been easier. Sandvik Coromant is now expanding the fine boring offer with new boring concepts. CoroTurn XS boring bars and the exchangeable-head (EH) system make boring down to 1 mm (0.039 inch) diameter possible, while keeping your tool inventory at a minimum.
Benefits
Increased accessibility with Coromant Capto and EH modular interfaces in small diameters
Boring with solid carbide boring bars reduces vibration and increases stability when working with long overhangs
Boring bars with indexable inserts and diameter adjustability increase tooling flexibility while reducing tool investment and inventory costs
Features
Fine boring tool with precision diameter adjustment of 2 microns (nonius scale) to obtain tight tolerances of IT6
Great tooling flexibility: choose from the Coromant Capto® or the EH system to bore different diameters
Standard CoroTurn® XS inserts available from diameter 1 mm (0.039 inch)
Solid carbide boring bars with standard CoroTurn® 107 indexable inserts available from diameter 6 mm (0.236 inch)
Adjustment range for CoroBore® 824 XS Coromant Capto and Coromant EH adaptors
C3, shank 04,06,08 = 1 mm radially
C4, shank 10 = 1.5 mm radially
Application
Fine boring of small holes in all materials
Stable boring at longer overhangs (up to 6 × diameter)
Better accessibility with small boring head diameters, making it possible to bore in complex components
Solid carbide shanks provide longer boring depths – up to 6 × diameter
Boring small-diameter holes even at long overhangs has never been easier. Sandvik Coromant is now expanding the fine boring offer with new boring concepts. CoroTurn XS boring bars and the exchangeable-head (EH) system make boring down to 1 mm (0.039 inch) diameter possible, while keeping your tool inventory at a minimum.
Benefits
- Increased accessibility with Coromant Capto and EH modular interfaces in small diameters
- Boring with solid carbide boring bars reduces vibration and increases stability when working with long overhangs
- Boring bars with indexable inserts and diameter adjustability increase tooling flexibility while reducing tool investment and inventory costs
Features
- Fine boring tool with precision diameter adjustment of 2 microns (nonius scale) to obtain tight tolerances of IT6
- Great tooling flexibility: choose from the Coromant Capto® or the EH system to bore different diameters
- Standard CoroTurn® XS inserts available from diameter 1 mm (0.039 inch)
- Solid carbide boring bars with standard CoroTurn® 107 indexable inserts available from diameter 6 mm (0.236 inch)
- Adjustment range for CoroBore® 824 XS Coromant Capto and Coromant EH adaptors
- C3, shank 04,06,08 = 1 mm radially
- C4, shank 10 = 1.5 mm radially
Application
- Fine boring of small holes in all materials
- Stable boring at longer overhangs (up to 6 × diameter)
- Better accessibility with small boring head diameters, making it possible to bore in complex components
- Solid carbide shanks provide longer boring depths – up to 6 × diameter