Sandvik AB Drill Bit 015113

Description
JOBBERS LENGTH SELF CENTERING SPLIT POINT TYPE SURFACE TREATED HSS MATERIAL 4-3/8 INCH OVERALL LENGTH 3-1/16 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 2 FLUTE(S) 118 POINT ANGLE PRECISION TWIST DRILL[R] BRAND APPLICABLE STANDARD NAS 907 TYPE A CUT MATERIAL MILD STEEL DRILL DIAMETER M DRILL DIAMETER - DECIMAL .295 DRILL DIAMETER - DECIMAL - UOM IN POINT ANGLE - UOM DEG R15A MODEL
Description
JOBBERS LENGTH SELF CENTERING SPLIT POINT TYPE SURFACE TREATED HSS MATERIAL 4-3/8 INCH OVERALL LENGTH 3-1/16 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 2 FLUTE(S) 118 POINT ANGLE PRECISION TWIST DRILL[R] BRAND APPLICABLE STANDARD NAS 907 TYPE A CUT MATERIAL MILD STEEL DRILL DIAMETER M DRILL DIAMETER - DECIMAL .295 DRILL DIAMETER - DECIMAL - UOM IN POINT ANGLE - UOM DEG R15A MODEL

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - 015113 - Sandvik AB
Sandviken, Sweden
Drill Bit
015113
Drill Bit 015113
JOBBERS LENGTH SELF CENTERING SPLIT POINT TYPE SURFACE TREATED HSS MATERIAL 4-3/8 INCH OVERALL LENGTH 3-1/16 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 2 FLUTE(S) 118 POINT ANGLE PRECISION TWIST DRILL[R] BRAND APPLICABLE STANDARD NAS 907 TYPE A CUT MATERIAL MILD STEEL DRILL DIAMETER M DRILL DIAMETER - DECIMAL .295 DRILL DIAMETER - DECIMAL - UOM IN POINT ANGLE - UOM DEG R15A MODEL
  • JOBBERS LENGTH SELF CENTERING SPLIT POINT TYPE
  • SURFACE TREATED HSS MATERIAL
  • 4-3/8 INCH OVERALL LENGTH
  • 3-1/16 INCH FLUTE LENGTH
  • STRAIGHT SHANK TYPE
  • 2 FLUTE(S)
  • 118 POINT ANGLE
  • PRECISION TWIST DRILL[R] BRAND
  • APPLICABLE STANDARD NAS 907 TYPE A
  • CUT MATERIAL MILD STEEL
  • DRILL DIAMETER M
  • DRILL DIAMETER - DECIMAL .295
  • DRILL DIAMETER - DECIMAL - UOM IN
  • POINT ANGLE - UOM DEG
  • R15A MODEL
Supplier's Site

Technical Specifications

  Sandvik AB
Product Category Drill Bits
Product Number 015113
Product Name Drill Bit
Product Drill
Units Letter
Drill Type Jobber
Designation M
Shank Straight
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saw, Carbide Tipped, 5 3/4
Specs
Drill Type Core Drill
Diameter 5.750 inch (146.0 mm)
Material Carbide
View Details
Drill Bits - 216555 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.354 inch (9.0 mm)
OAL 4.92 inch (125 mm)
Material Hsco
View Details
Drill Bit - 013140 - Sandvik AB
Specs
Product Drill
Units Metric
Drill Type Jobber
View Details
Professional Tool Grinding, Inc.
Specs
Product Drill
Units Fractional
Drill Type Step Drill
View Details