Sandvik AB Drill Bit 015018

Description
" JOBBERS LENGTH TYPE SURFACE TREATED HSS MATERIAL 4-3/4 INCH OVERALL LENGTH 3-7/16 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 2 FLUTE(S) 118 POINT ANGLE PRECISION TWIST DRILL. BRAND CUT MATERIAL SOFT CAST IRON, MEDIUM CAST IRON, ALLOYED LOW AND MEDIUM CARBON STEEL, HCS DRILL DIAMETER R DRILL DIAMETER - DECIMAL .339 DRILL DIAMETER - DECIMAL - UOM IN POINT ANGLE - UOM DEG R15 MODEL "
Description
" JOBBERS LENGTH TYPE SURFACE TREATED HSS MATERIAL 4-3/4 INCH OVERALL LENGTH 3-7/16 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 2 FLUTE(S) 118 POINT ANGLE PRECISION TWIST DRILL. BRAND CUT MATERIAL SOFT CAST IRON, MEDIUM CAST IRON, ALLOYED LOW AND MEDIUM CARBON STEEL, HCS DRILL DIAMETER R DRILL DIAMETER - DECIMAL .339 DRILL DIAMETER - DECIMAL - UOM IN POINT ANGLE - UOM DEG R15 MODEL "

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - 015018 - Sandvik AB
Sandviken, Sweden
Drill Bit
015018
Drill Bit 015018
" JOBBERS LENGTH TYPE SURFACE TREATED HSS MATERIAL 4-3/4 INCH OVERALL LENGTH 3-7/16 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 2 FLUTE(S) 118 POINT ANGLE PRECISION TWIST DRILL. BRAND CUT MATERIAL SOFT CAST IRON, MEDIUM CAST IRON, ALLOYED LOW AND MEDIUM CARBON STEEL, HCS DRILL DIAMETER R DRILL DIAMETER - DECIMAL .339 DRILL DIAMETER - DECIMAL - UOM IN POINT ANGLE - UOM DEG R15 MODEL "

"

  • JOBBERS LENGTH TYPE
  • SURFACE TREATED HSS MATERIAL
  • 4-3/4 INCH OVERALL LENGTH
  • 3-7/16 INCH FLUTE LENGTH
  • STRAIGHT SHANK TYPE
  • 2 FLUTE(S)
  • 118 POINT ANGLE
  • PRECISION TWIST DRILL. BRAND
  • CUT MATERIAL SOFT CAST IRON, MEDIUM CAST IRON, ALLOYED LOW AND MEDIUM CARBON STEEL, HCS
  • DRILL DIAMETER R
  • DRILL DIAMETER - DECIMAL .339
  • DRILL DIAMETER - DECIMAL - UOM IN
  • POINT ANGLE - UOM DEG
  • R15 MODEL

"

Supplier's Site

Technical Specifications

  Sandvik AB
Product Category Drill Bits
Product Number 015018
Product Name Drill Bit
Product Drill
Units Letter
Drill Type Jobber
Designation R
Shank Straight
Unlock Full Specs
to access all available technical data

Similar Products

Hot Tapper, Single Size, 4
Specs
Drill Type Core Drill
Diameter 3.875 inch (98.4 mm)
Material Carbide
View Details
Hole Saws & Core Drill Bits - 216325 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 0.984 inch (25.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
Drill Bit - 003547 - Sandvik AB
Specs
Product Drill
Units Wire Gauge
Drill Type Twist
View Details
Professional Tool Grinding, Inc.
Specs
Product Drill
Units Fractional
Drill Type Gundrill
View Details