Sandvik AB Drill Bit 014970

Description
" JOBBERS LENGTH DEEP HOLE, SPLIT POINT TYPE HSS MATERIAL 184 MM OVERALL LENGTH 125 MM FLUTE LENGTH STRAIGHT SHANK TYPE 17 MM SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 135 POINT ANGLE QC[R] BRAND CUT MATERIAL ALLOY STEEL PACKAGE 1 PER ENVELOPE COATING BRIGHT FINISH DRILL DIAMETER 17 MM DRILL DIAMETER IN MM 17 DRILL DIAMETER IN MM - UOM MM POINT ANGLE - UOM DEG QC21P MODEL "
Description
" JOBBERS LENGTH DEEP HOLE, SPLIT POINT TYPE HSS MATERIAL 184 MM OVERALL LENGTH 125 MM FLUTE LENGTH STRAIGHT SHANK TYPE 17 MM SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 135 POINT ANGLE QC[R] BRAND CUT MATERIAL ALLOY STEEL PACKAGE 1 PER ENVELOPE COATING BRIGHT FINISH DRILL DIAMETER 17 MM DRILL DIAMETER IN MM 17 DRILL DIAMETER IN MM - UOM MM POINT ANGLE - UOM DEG QC21P MODEL "

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - 014970 - Sandvik AB
Sandviken, Sweden
Drill Bit
014970
Drill Bit 014970
" JOBBERS LENGTH DEEP HOLE, SPLIT POINT TYPE HSS MATERIAL 184 MM OVERALL LENGTH 125 MM FLUTE LENGTH STRAIGHT SHANK TYPE 17 MM SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 135 POINT ANGLE QC[R] BRAND CUT MATERIAL ALLOY STEEL PACKAGE 1 PER ENVELOPE COATING BRIGHT FINISH DRILL DIAMETER 17 MM DRILL DIAMETER IN MM 17 DRILL DIAMETER IN MM - UOM MM POINT ANGLE - UOM DEG QC21P MODEL "

"

  • JOBBERS LENGTH DEEP HOLE, SPLIT POINT TYPE
  • HSS MATERIAL
  • 184 MM OVERALL LENGTH
  • 125 MM FLUTE LENGTH
  • STRAIGHT SHANK TYPE
  • 17 MM SHANK SIZE
  • 2 FLUTE(S)
  • TWIST FLUTE TYPE
  • 135 POINT ANGLE
  • QC[R] BRAND
  • CUT MATERIAL ALLOY STEEL
  • PACKAGE 1 PER ENVELOPE
  • COATING BRIGHT FINISH
  • DRILL DIAMETER 17 MM
  • DRILL DIAMETER IN MM 17
  • DRILL DIAMETER IN MM - UOM MM
  • POINT ANGLE - UOM DEG
  • QC21P MODEL

"

Supplier's Site

Technical Specifications

  Sandvik AB
Product Category Drill Bits
Product Number 014970
Product Name Drill Bit
Product Drill
Units Metric
Drill Type Jobber
Diameter 0.669 inch (17.0 mm)
Shank Straight
Unlock Full Specs
to access all available technical data

Similar Products

PCB Drill Bits - 2156993 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Drill
Diameter 0.020 inch (0.5 mm)
Shank 0.039 inch (1.0 mm)
View Details
Hole Saw, Bi-Metal, 2 7/8
Specs
Drill Type Core Drill
Diameter 2.875 inch (73.0 mm)
Material Bi-Metal
View Details
Drill Bit - 013125 - Sandvik AB
Specs
Product Drill
Units Metric
Drill Type Jobber
View Details
Auger Drill Bit - 35-896 - Ideal Industries, Inc.
Ideal Industries, Inc.
Specs
Product Drill
Drill Type Wood Bit
Diameter 0.875 inch (22.2 mm)
View Details