Sandvik AB Drill Bit 014940

Description
" JOBBERS LENGTH DEEP HOLE, SPLIT POINT TYPE HSS MATERIAL 160 MM OVERALL LENGTH 108 MM FLUTE LENGTH STRAIGHT SHANK TYPE 14 MM SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 135 POINT ANGLE QC[R] BRAND CUT MATERIAL ALLOY STEEL PACKAGE 1 PER ENVELOPE COATING BRIGHT FINISH DRILL DIAMETER 14 MM DRILL DIAMETER IN MM 14 DRILL DIAMETER IN MM - UOM MM POINT ANGLE - UOM DEG QC21P MODEL "
Description
" JOBBERS LENGTH DEEP HOLE, SPLIT POINT TYPE HSS MATERIAL 160 MM OVERALL LENGTH 108 MM FLUTE LENGTH STRAIGHT SHANK TYPE 14 MM SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 135 POINT ANGLE QC[R] BRAND CUT MATERIAL ALLOY STEEL PACKAGE 1 PER ENVELOPE COATING BRIGHT FINISH DRILL DIAMETER 14 MM DRILL DIAMETER IN MM 14 DRILL DIAMETER IN MM - UOM MM POINT ANGLE - UOM DEG QC21P MODEL "

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - 014940 - Sandvik AB
Sandviken, Sweden
Drill Bit
014940
Drill Bit 014940
" JOBBERS LENGTH DEEP HOLE, SPLIT POINT TYPE HSS MATERIAL 160 MM OVERALL LENGTH 108 MM FLUTE LENGTH STRAIGHT SHANK TYPE 14 MM SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 135 POINT ANGLE QC[R] BRAND CUT MATERIAL ALLOY STEEL PACKAGE 1 PER ENVELOPE COATING BRIGHT FINISH DRILL DIAMETER 14 MM DRILL DIAMETER IN MM 14 DRILL DIAMETER IN MM - UOM MM POINT ANGLE - UOM DEG QC21P MODEL "

"

  • JOBBERS LENGTH DEEP HOLE, SPLIT POINT TYPE
  • HSS MATERIAL
  • 160 MM OVERALL LENGTH
  • 108 MM FLUTE LENGTH
  • STRAIGHT SHANK TYPE
  • 14 MM SHANK SIZE
  • 2 FLUTE(S)
  • TWIST FLUTE TYPE
  • 135 POINT ANGLE
  • QC[R] BRAND
  • CUT MATERIAL ALLOY STEEL
  • PACKAGE 1 PER ENVELOPE
  • COATING BRIGHT FINISH
  • DRILL DIAMETER 14 MM
  • DRILL DIAMETER IN MM 14
  • DRILL DIAMETER IN MM - UOM MM
  • POINT ANGLE - UOM DEG
  • QC21P MODEL

"

Supplier's Site

Technical Specifications

  Sandvik AB
Product Category Drill Bits
Product Number 014940
Product Name Drill Bit
Product Drill
Units Metric
Drill Type Jobber
Diameter 0.551 inch (14.0 mm)
Shank Straight
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saws & Core Drill Bits - 2172662 - RS Components, Ltd.
Specs
Diameter 5.984 inch (152.0 mm)
OAL 5.91 inch (150 mm)
Material Steel
View Details
Hot Tapper, Single Size, 5
Specs
Drill Type Core Drill
Diameter 4.750 inch (120.6 mm)
Material Bi-Metal
View Details
Drill Bit - BD16 - Pentair, Inc.
Pentair, Inc.
Specs
Product Drill
Cutting Application General Purpose
View Details
Drill Bit - 015110 - Sandvik AB
Specs
Product Drill
Units Letter
Drill Type Jobber
View Details