Sandvik AB Drill Bit 013185

Description
" JOBBERS LENGTH DEEP HOLE, SPLIT POINT TYPE HSS MATERIAL 117 MM OVERALL LENGTH 75 MM FLUTE LENGTH STRAIGHT SHANK TYPE 8.5 MM SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 135 POINT ANGLE QC[R] BRAND CUT MATERIAL ALLOY STEEL PACKAGE 6 PER ENVELOPE COATING BRIGHT FINISH DRILL DIAMETER 8.5 MM DRILL DIAMETER IN MM 8.5 DRILL DIAMETER IN MM - UOM MM POINT ANGLE - UOM DEG QC21P MODEL "
Description
" JOBBERS LENGTH DEEP HOLE, SPLIT POINT TYPE HSS MATERIAL 117 MM OVERALL LENGTH 75 MM FLUTE LENGTH STRAIGHT SHANK TYPE 8.5 MM SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 135 POINT ANGLE QC[R] BRAND CUT MATERIAL ALLOY STEEL PACKAGE 6 PER ENVELOPE COATING BRIGHT FINISH DRILL DIAMETER 8.5 MM DRILL DIAMETER IN MM 8.5 DRILL DIAMETER IN MM - UOM MM POINT ANGLE - UOM DEG QC21P MODEL "

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - 013185 - Sandvik AB
Sandviken, Sweden
Drill Bit
013185
Drill Bit 013185
" JOBBERS LENGTH DEEP HOLE, SPLIT POINT TYPE HSS MATERIAL 117 MM OVERALL LENGTH 75 MM FLUTE LENGTH STRAIGHT SHANK TYPE 8.5 MM SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 135 POINT ANGLE QC[R] BRAND CUT MATERIAL ALLOY STEEL PACKAGE 6 PER ENVELOPE COATING BRIGHT FINISH DRILL DIAMETER 8.5 MM DRILL DIAMETER IN MM 8.5 DRILL DIAMETER IN MM - UOM MM POINT ANGLE - UOM DEG QC21P MODEL "

"

  • JOBBERS LENGTH DEEP HOLE, SPLIT POINT TYPE
  • HSS MATERIAL
  • 117 MM OVERALL LENGTH
  • 75 MM FLUTE LENGTH
  • STRAIGHT SHANK TYPE
  • 8.5 MM SHANK SIZE
  • 2 FLUTE(S)
  • TWIST FLUTE TYPE
  • 135 POINT ANGLE
  • QC[R] BRAND
  • CUT MATERIAL ALLOY STEEL
  • PACKAGE 6 PER ENVELOPE
  • COATING BRIGHT FINISH
  • DRILL DIAMETER 8.5 MM
  • DRILL DIAMETER IN MM 8.5
  • DRILL DIAMETER IN MM - UOM MM
  • POINT ANGLE - UOM DEG
  • QC21P MODEL

"

Supplier's Site

Technical Specifications

  Sandvik AB
Product Category Drill Bits
Product Number 013185
Product Name Drill Bit
Product Drill
Units Metric
Drill Type Jobber
Diameter 0.335 inch (8.5 mm)
Shank Straight
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saw, Bi-Metal, 7/8
Specs
Drill Type Core Drill
Diameter 0.875 inch (22.2 mm)
Material Bi-Metal
View Details
Magnetic Drill Bits - 1239919 - RS Components, Ltd.
Specs
Diameter 0.472 inch (12.0 mm)
Material High Speed Steel; Hss
Flutes / Edges 1
View Details
Drill Bit - 015111 - Sandvik AB
Specs
Product Drill
Units Letter
Drill Type Jobber
View Details
Professional Tool Grinding, Inc.
Specs
Product Drill
Units Fractional
Drill Type Twist; Half Round Drills
View Details