Sandvik AB Drill Bit 010909

Description
JOBBERS LENGTH TYPE HSS MATERIAL 2-7/8 INCH OVERALL LENGTH 1-3/4 INCH FLUTE LENGTH STRAIGHT SHANK TYPE LEFT HAND DIRECTION OF CUT 2 FLUTE(S) SPIRAL FLUTE TYPE 118 POINT ANGLE PRECISION TWIST DRILL[R] BRAND COATING BRIGHT FINISH DRILL DIAMETER 9/64 INCH DRILL DIAMETER - DECIMAL .1406 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 9/64 POINT ANGLE - UOM DEG L10 MODEL
Description
JOBBERS LENGTH TYPE HSS MATERIAL 2-7/8 INCH OVERALL LENGTH 1-3/4 INCH FLUTE LENGTH STRAIGHT SHANK TYPE LEFT HAND DIRECTION OF CUT 2 FLUTE(S) SPIRAL FLUTE TYPE 118 POINT ANGLE PRECISION TWIST DRILL[R] BRAND COATING BRIGHT FINISH DRILL DIAMETER 9/64 INCH DRILL DIAMETER - DECIMAL .1406 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 9/64 POINT ANGLE - UOM DEG L10 MODEL

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - 010909 - Sandvik AB
Sandviken, Sweden
Drill Bit
010909
Drill Bit 010909
JOBBERS LENGTH TYPE HSS MATERIAL 2-7/8 INCH OVERALL LENGTH 1-3/4 INCH FLUTE LENGTH STRAIGHT SHANK TYPE LEFT HAND DIRECTION OF CUT 2 FLUTE(S) SPIRAL FLUTE TYPE 118 POINT ANGLE PRECISION TWIST DRILL[R] BRAND COATING BRIGHT FINISH DRILL DIAMETER 9/64 INCH DRILL DIAMETER - DECIMAL .1406 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 9/64 POINT ANGLE - UOM DEG L10 MODEL
  • JOBBERS LENGTH TYPE
  • HSS MATERIAL
  • 2-7/8 INCH OVERALL LENGTH
  • 1-3/4 INCH FLUTE LENGTH
  • STRAIGHT SHANK TYPE
  • LEFT HAND DIRECTION OF CUT
  • 2 FLUTE(S)
  • SPIRAL FLUTE TYPE
  • 118 POINT ANGLE
  • PRECISION TWIST DRILL[R] BRAND
  • COATING BRIGHT FINISH
  • DRILL DIAMETER 9/64 INCH
  • DRILL DIAMETER - DECIMAL .1406
  • DRILL DIAMETER - DECIMAL - UOM IN
  • DRILL DIAMETER - FRACTIONAL 9/64
  • POINT ANGLE - UOM DEG
  • L10 MODEL
Supplier's Site

Technical Specifications

  Sandvik AB
Product Category Drill Bits
Product Number 010909
Product Name Drill Bit
Product Drill
Units Fractional
Drill Type Jobber
Diameter 0.141 inch (3.6 mm)
Shank Straight
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 216448 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.295 inch (7.5 mm)
OAL 4.29 inch (109 mm)
Material Hsco
View Details
Hole Saw, Carbide Tipped, 16 Mm (5/8
Specs
Drill Type Core Drill
Diameter 0.630 inch (16.0 mm)
Material Carbide
View Details
Carbide Drills - Stub Length Drills - Melin Tool Company
Specs
Product Drill
Units Fractional
Drill Type Twist
View Details
SDS-PLUS Bits, Thruster® SDS-PLUS Bits - 711256-A - Makita USA, Inc.
Specs
Product Drill
Units Fractional
Diameter 0.625 inch (15.9 mm)
View Details