Sandvik AB Drill Bit 010903

Description
JOBBERS LENGTH TYPE HSS MATERIAL 1-3/4 INCH OVERALL LENGTH 3/4 INCH FLUTE LENGTH STRAIGHT SHANK TYPE LEFT HAND DIRECTION OF CUT 2 FLUTE(S) SPIRAL FLUTE TYPE 118 POINT ANGLE PRECISION TWIST DRILL[R] BRAND COATING BRIGHT FINISH DRILL DIAMETER 3/64 INCH DRILL DIAMETER - DECIMAL .0468 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 3/64 POINT ANGLE - UOM DEG L10 MODEL
Description
JOBBERS LENGTH TYPE HSS MATERIAL 1-3/4 INCH OVERALL LENGTH 3/4 INCH FLUTE LENGTH STRAIGHT SHANK TYPE LEFT HAND DIRECTION OF CUT 2 FLUTE(S) SPIRAL FLUTE TYPE 118 POINT ANGLE PRECISION TWIST DRILL[R] BRAND COATING BRIGHT FINISH DRILL DIAMETER 3/64 INCH DRILL DIAMETER - DECIMAL .0468 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 3/64 POINT ANGLE - UOM DEG L10 MODEL

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - 010903 - Sandvik AB
Sandviken, Sweden
Drill Bit
010903
Drill Bit 010903
JOBBERS LENGTH TYPE HSS MATERIAL 1-3/4 INCH OVERALL LENGTH 3/4 INCH FLUTE LENGTH STRAIGHT SHANK TYPE LEFT HAND DIRECTION OF CUT 2 FLUTE(S) SPIRAL FLUTE TYPE 118 POINT ANGLE PRECISION TWIST DRILL[R] BRAND COATING BRIGHT FINISH DRILL DIAMETER 3/64 INCH DRILL DIAMETER - DECIMAL .0468 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 3/64 POINT ANGLE - UOM DEG L10 MODEL
  • JOBBERS LENGTH TYPE
  • HSS MATERIAL
  • 1-3/4 INCH OVERALL LENGTH
  • 3/4 INCH FLUTE LENGTH
  • STRAIGHT SHANK TYPE
  • LEFT HAND DIRECTION OF CUT
  • 2 FLUTE(S)
  • SPIRAL FLUTE TYPE
  • 118 POINT ANGLE
  • PRECISION TWIST DRILL[R] BRAND
  • COATING BRIGHT FINISH
  • DRILL DIAMETER 3/64 INCH
  • DRILL DIAMETER - DECIMAL .0468
  • DRILL DIAMETER - DECIMAL - UOM IN
  • DRILL DIAMETER - FRACTIONAL 3/64
  • POINT ANGLE - UOM DEG
  • L10 MODEL
Supplier's Site

Technical Specifications

  Sandvik AB
Product Category Drill Bits
Product Number 010903
Product Name Drill Bit
Product Drill
Units Fractional
Drill Type Jobber
Diameter 0.047 inch (1.2 mm)
Shank Straight
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saw, Bi-Metal, 3 7/8
Specs
Drill Type Core Drill
Diameter 3.875 inch (98.4 mm)
Material Bi-Metal
View Details
Hole Saws & Core Drill Bits - 216173 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 1.890 inch (48.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
Drill Bit - 010627 - Sandvik AB
Specs
Product Drill
Units Fractional
Drill Type Jobber
View Details
Professional Tool Grinding, Inc.
Specs
Product Drill
Units Fractional
Drill Type Gundrill
View Details