Sandvik AB Drill Bit 010643

Description
" JOBBERS LENGTH TYPE HSS MATERIAL 7-5/8 INCH OVERALL LENGTH 5-5/8 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 2 FLUTE(S) 118 POINT ANGLE PRECISION TWIST DRILL. BRAND CUT MATERIAL SOFT AND MEDIUM BRONZE, COPPER/COPPER ALLOY, IRON, STEEL COATING BRIGHT FINISH DRILL DIAMETER 43/64 INCH DRILL DIAMETER - DECIMAL .6718 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 43/64 POINT ANGLE - UOM DEG R10P MODEL "
Description
" JOBBERS LENGTH TYPE HSS MATERIAL 7-5/8 INCH OVERALL LENGTH 5-5/8 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 2 FLUTE(S) 118 POINT ANGLE PRECISION TWIST DRILL. BRAND CUT MATERIAL SOFT AND MEDIUM BRONZE, COPPER/COPPER ALLOY, IRON, STEEL COATING BRIGHT FINISH DRILL DIAMETER 43/64 INCH DRILL DIAMETER - DECIMAL .6718 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 43/64 POINT ANGLE - UOM DEG R10P MODEL "

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - 010643 - Sandvik AB
Sandviken, Sweden
Drill Bit
010643
Drill Bit 010643
" JOBBERS LENGTH TYPE HSS MATERIAL 7-5/8 INCH OVERALL LENGTH 5-5/8 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 2 FLUTE(S) 118 POINT ANGLE PRECISION TWIST DRILL. BRAND CUT MATERIAL SOFT AND MEDIUM BRONZE, COPPER/COPPER ALLOY, IRON, STEEL COATING BRIGHT FINISH DRILL DIAMETER 43/64 INCH DRILL DIAMETER - DECIMAL .6718 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 43/64 POINT ANGLE - UOM DEG R10P MODEL "

"

  • JOBBERS LENGTH TYPE
  • HSS MATERIAL
  • 7-5/8 INCH OVERALL LENGTH
  • 5-5/8 INCH FLUTE LENGTH
  • STRAIGHT SHANK TYPE
  • 2 FLUTE(S)
  • 118 POINT ANGLE
  • PRECISION TWIST DRILL. BRAND
  • CUT MATERIAL SOFT AND MEDIUM BRONZE, COPPER/COPPER ALLOY, IRON, STEEL
  • COATING BRIGHT FINISH
  • DRILL DIAMETER 43/64 INCH
  • DRILL DIAMETER - DECIMAL .6718
  • DRILL DIAMETER - DECIMAL - UOM IN
  • DRILL DIAMETER - FRACTIONAL 43/64
  • POINT ANGLE - UOM DEG
  • R10P MODEL

"

Supplier's Site

Technical Specifications

  Sandvik AB
Product Category Drill Bits
Product Number 010643
Product Name Drill Bit
Product Drill
Units Fractional
Drill Type Jobber
Diameter 0.672 inch (17.1 mm)
Shank Straight
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 214767 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.039 inch (1.0 mm)
OAL 1.02 inch (26 mm)
Material High Speed Steel; Hss
View Details
Hole Saw, Bi-Metal, 2 3/8
Specs
Drill Type Core Drill
Diameter 2.375 inch (60.3 mm)
Material Bi-Metal
View Details
Drill Bit - 010344 - Sandvik AB
Specs
Product Drill
Units Fractional
Drill Type Jobber
View Details
Hole Saw - 35-380 - Ideal Industries, Inc.
Ideal Industries, Inc.
Specs
Product Drill
Drill Type Hole Saw
Diameter 3.875 inch (98.4 mm)
View Details