Sandvik AB Drill Bit 010617

Description
" JOBBERS LENGTH TYPE HSS MATERIAL 4-1/8 INCH OVERALL LENGTH 2-7/8 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 2 FLUTE(S) 118 POINT ANGLE PRECISION TWIST DRILL. BRAND CUT MATERIAL SOFT AND MEDIUM BRONZE, COPPER/COPPER ALLOY, IRON, STEEL COATING BRIGHT FINISH DRILL DIAMETER 17/64 INCH DRILL DIAMETER - DECIMAL .2656 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 17/64 POINT ANGLE - UOM DEG R10P MODEL "
Description
" JOBBERS LENGTH TYPE HSS MATERIAL 4-1/8 INCH OVERALL LENGTH 2-7/8 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 2 FLUTE(S) 118 POINT ANGLE PRECISION TWIST DRILL. BRAND CUT MATERIAL SOFT AND MEDIUM BRONZE, COPPER/COPPER ALLOY, IRON, STEEL COATING BRIGHT FINISH DRILL DIAMETER 17/64 INCH DRILL DIAMETER - DECIMAL .2656 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 17/64 POINT ANGLE - UOM DEG R10P MODEL "

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - 010617 - Sandvik AB
Sandviken, Sweden
Drill Bit
010617
Drill Bit 010617
" JOBBERS LENGTH TYPE HSS MATERIAL 4-1/8 INCH OVERALL LENGTH 2-7/8 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 2 FLUTE(S) 118 POINT ANGLE PRECISION TWIST DRILL. BRAND CUT MATERIAL SOFT AND MEDIUM BRONZE, COPPER/COPPER ALLOY, IRON, STEEL COATING BRIGHT FINISH DRILL DIAMETER 17/64 INCH DRILL DIAMETER - DECIMAL .2656 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 17/64 POINT ANGLE - UOM DEG R10P MODEL "

"

  • JOBBERS LENGTH TYPE
  • HSS MATERIAL
  • 4-1/8 INCH OVERALL LENGTH
  • 2-7/8 INCH FLUTE LENGTH
  • STRAIGHT SHANK TYPE
  • 2 FLUTE(S)
  • 118 POINT ANGLE
  • PRECISION TWIST DRILL. BRAND
  • CUT MATERIAL SOFT AND MEDIUM BRONZE, COPPER/COPPER ALLOY, IRON, STEEL
  • COATING BRIGHT FINISH
  • DRILL DIAMETER 17/64 INCH
  • DRILL DIAMETER - DECIMAL .2656
  • DRILL DIAMETER - DECIMAL - UOM IN
  • DRILL DIAMETER - FRACTIONAL 17/64
  • POINT ANGLE - UOM DEG
  • R10P MODEL

"

Supplier's Site

Technical Specifications

  Sandvik AB
Product Category Drill Bits
Product Number 010617
Product Name Drill Bit
Product Drill
Units Fractional
Drill Type Jobber
Diameter 0.266 inch (6.7 mm)
Shank Straight
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 213411 - RS Components, Ltd.
RS Components, Ltd.
Specs
Drill Type Twist
Diameter 0.118 inch (3.0 mm)
OAL 2.40 inch (61 mm)
View Details
Hole Saw, Carbide Tipped, 2 3/8
Specs
Drill Type Core Drill
Diameter 2.375 inch (60.3 mm)
Material Carbide
View Details
Drill Bit - BD16 - Pentair, Inc.
Pentair, Inc.
Specs
Product Drill
Cutting Application General Purpose
View Details
Drill Bit - 010513 - Sandvik AB
Specs
Product Drill
Units Fractional
Drill Type Jobber
View Details