Sandvik AB Drill Bit 010337

Description
JOBBERS LENGTH SPLIT POINT TYPE SURFACE TREATED FLUTE HSCO MATERIAL 6-5/8 INCH OVERALL LENGTH 4-13/16 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 2 FLUTE(S) 135 POINT ANGLE PRECISION TWIST DRILL[R] BRAND APPLICABLE STANDARD NAS 907 TYPE J COATING BRIGHT FINISHED DIAMETER DRILL DIAMETER 37/64 INCH DRILL DIAMETER - DECIMAL .5781 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 37/64 POINT ANGLE - UOM DEG R10CO MODEL
Description
JOBBERS LENGTH SPLIT POINT TYPE SURFACE TREATED FLUTE HSCO MATERIAL 6-5/8 INCH OVERALL LENGTH 4-13/16 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 2 FLUTE(S) 135 POINT ANGLE PRECISION TWIST DRILL[R] BRAND APPLICABLE STANDARD NAS 907 TYPE J COATING BRIGHT FINISHED DIAMETER DRILL DIAMETER 37/64 INCH DRILL DIAMETER - DECIMAL .5781 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 37/64 POINT ANGLE - UOM DEG R10CO MODEL

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - 010337 - Sandvik AB
Sandviken, Sweden
Drill Bit
010337
Drill Bit 010337
JOBBERS LENGTH SPLIT POINT TYPE SURFACE TREATED FLUTE HSCO MATERIAL 6-5/8 INCH OVERALL LENGTH 4-13/16 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 2 FLUTE(S) 135 POINT ANGLE PRECISION TWIST DRILL[R] BRAND APPLICABLE STANDARD NAS 907 TYPE J COATING BRIGHT FINISHED DIAMETER DRILL DIAMETER 37/64 INCH DRILL DIAMETER - DECIMAL .5781 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 37/64 POINT ANGLE - UOM DEG R10CO MODEL
  • JOBBERS LENGTH SPLIT POINT TYPE
  • SURFACE TREATED FLUTE HSCO MATERIAL
  • 6-5/8 INCH OVERALL LENGTH
  • 4-13/16 INCH FLUTE LENGTH
  • STRAIGHT SHANK TYPE
  • 2 FLUTE(S)
  • 135 POINT ANGLE
  • PRECISION TWIST DRILL[R] BRAND
  • APPLICABLE STANDARD NAS 907 TYPE J
  • COATING BRIGHT FINISHED DIAMETER
  • DRILL DIAMETER 37/64 INCH
  • DRILL DIAMETER - DECIMAL .5781
  • DRILL DIAMETER - DECIMAL - UOM IN
  • DRILL DIAMETER - FRACTIONAL 37/64
  • POINT ANGLE - UOM DEG
  • R10CO MODEL
Supplier's Site

Technical Specifications

  Sandvik AB
Product Category Drill Bits
Product Number 010337
Product Name Drill Bit
Product Drill
Units Fractional
Drill Type Jobber
Diameter 0.578 inch (14.7 mm)
Shank Straight
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 213152 - RS Components, Ltd.
RS Components, Ltd.
Specs
Drill Type Twist
Diameter 0.268 inch (6.8 mm)
OAL 4.33 inch (110 mm)
View Details
Hot Tapper, Single Size, 5
Specs
Drill Type Core Drill
Diameter 4.750 inch (120.6 mm)
Material Carbide
View Details
Drill Bit - BD16 - Pentair, Inc.
Pentair, Inc.
Specs
Product Drill
Cutting Application General Purpose
View Details
Drill Bit - 010208 - Sandvik AB
Specs
Product Drill
Units Fractional
Drill Type Jobber
View Details