Sandvik AB Drill Bit 010311

Description
JOBBERS LENGTH SPLIT POINT TYPE SURFACE TREATED FLUTE HSCO MATERIAL 3-1/4 INCH OVERALL LENGTH 2-1/8 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 2 FLUTE(S) 135 POINT ANGLE PRECISION TWIST DRILL[R] BRAND APPLICABLE STANDARD NAS 907 TYPE J COATING BRIGHT FINISHED DIAMETER DRILL DIAMETER 11/64 INCH DRILL DIAMETER - DECIMAL .1718 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 11/64 POINT ANGLE - UOM DEG R10CO MODEL
Description
JOBBERS LENGTH SPLIT POINT TYPE SURFACE TREATED FLUTE HSCO MATERIAL 3-1/4 INCH OVERALL LENGTH 2-1/8 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 2 FLUTE(S) 135 POINT ANGLE PRECISION TWIST DRILL[R] BRAND APPLICABLE STANDARD NAS 907 TYPE J COATING BRIGHT FINISHED DIAMETER DRILL DIAMETER 11/64 INCH DRILL DIAMETER - DECIMAL .1718 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 11/64 POINT ANGLE - UOM DEG R10CO MODEL

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - 010311 - Sandvik AB
Sandviken, Sweden
Drill Bit
010311
Drill Bit 010311
JOBBERS LENGTH SPLIT POINT TYPE SURFACE TREATED FLUTE HSCO MATERIAL 3-1/4 INCH OVERALL LENGTH 2-1/8 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 2 FLUTE(S) 135 POINT ANGLE PRECISION TWIST DRILL[R] BRAND APPLICABLE STANDARD NAS 907 TYPE J COATING BRIGHT FINISHED DIAMETER DRILL DIAMETER 11/64 INCH DRILL DIAMETER - DECIMAL .1718 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 11/64 POINT ANGLE - UOM DEG R10CO MODEL
  • JOBBERS LENGTH SPLIT POINT TYPE
  • SURFACE TREATED FLUTE HSCO MATERIAL
  • 3-1/4 INCH OVERALL LENGTH
  • 2-1/8 INCH FLUTE LENGTH
  • STRAIGHT SHANK TYPE
  • 2 FLUTE(S)
  • 135 POINT ANGLE
  • PRECISION TWIST DRILL[R] BRAND
  • APPLICABLE STANDARD NAS 907 TYPE J
  • COATING BRIGHT FINISHED DIAMETER
  • DRILL DIAMETER 11/64 INCH
  • DRILL DIAMETER - DECIMAL .1718
  • DRILL DIAMETER - DECIMAL - UOM IN
  • DRILL DIAMETER - FRACTIONAL 11/64
  • POINT ANGLE - UOM DEG
  • R10CO MODEL
Supplier's Site

Technical Specifications

  Sandvik AB
Product Category Drill Bits
Product Number 010311
Product Name Drill Bit
Product Drill
Units Fractional
Drill Type Jobber
Diameter 0.172 inch (4.4 mm)
Shank Straight
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saw, Bi-Metal, 4 3/4
Specs
Drill Type Core Drill
Diameter 4.750 inch (120.6 mm)
Material Bi-Metal
View Details
PCB Drill Bits - 2189187 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Drill
Shank 0.125 inch (3.2 mm)
Material Carbide; Carbide
View Details
Drill Bit - 010105 - Sandvik AB
Specs
Product Drill
Units Fractional
Drill Type Jobber
View Details
Professional Tool Grinding, Inc.
Specs
Product Drill
Units Fractional
Drill Type Step Drill
View Details