Sandvik AB Endmill 004903

Description
" SQUARE TYPE SOLID CARBIDE MATERIAL 4 INCH OVERALL LENGTH 1-5/8 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 5/16 INCH SHANK SIZE RIGHT HAND DIRECTION OF CUT 4 FLUTE(S) SPIRAL FLUTE TYPE 5/16 INCH CUTTER DIAMETER 5/16 CUTTER DIAMETER - FRACTIONAL .3125 CUTTER DIAMETER - DECIMAL PRECISION TWIST DRILL[R] BRAND LENGTH SERIES EXTRA LONG NUMBER OF CUTTING ENDS SINGLE CUT MATERIAL ALUMINUM, CAST IRON, COPPER, STAINLESS STEEL, STEEL APPLICATION FINISHING CUTTER DIAMETER - DECIMAL - UOM IN E6304 MODEL "
Datasheet
Description
" SQUARE TYPE SOLID CARBIDE MATERIAL 4 INCH OVERALL LENGTH 1-5/8 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 5/16 INCH SHANK SIZE RIGHT HAND DIRECTION OF CUT 4 FLUTE(S) SPIRAL FLUTE TYPE 5/16 INCH CUTTER DIAMETER 5/16 CUTTER DIAMETER - FRACTIONAL .3125 CUTTER DIAMETER - DECIMAL PRECISION TWIST DRILL[R] BRAND LENGTH SERIES EXTRA LONG NUMBER OF CUTTING ENDS SINGLE CUT MATERIAL ALUMINUM, CAST IRON, COPPER, STAINLESS STEEL, STEEL APPLICATION FINISHING CUTTER DIAMETER - DECIMAL - UOM IN E6304 MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Endmill - 004903 - Sandvik AB
Sandviken, Sweden
Endmill
004903
Endmill 004903
" SQUARE TYPE SOLID CARBIDE MATERIAL 4 INCH OVERALL LENGTH 1-5/8 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 5/16 INCH SHANK SIZE RIGHT HAND DIRECTION OF CUT 4 FLUTE(S) SPIRAL FLUTE TYPE 5/16 INCH CUTTER DIAMETER 5/16 CUTTER DIAMETER - FRACTIONAL .3125 CUTTER DIAMETER - DECIMAL PRECISION TWIST DRILL[R] BRAND LENGTH SERIES EXTRA LONG NUMBER OF CUTTING ENDS SINGLE CUT MATERIAL ALUMINUM, CAST IRON, COPPER, STAINLESS STEEL, STEEL APPLICATION FINISHING CUTTER DIAMETER - DECIMAL - UOM IN E6304 MODEL "

"

  • SQUARE TYPE
  • SOLID CARBIDE MATERIAL
  • 4 INCH OVERALL LENGTH
  • 1-5/8 INCH FLUTE LENGTH
  • STRAIGHT SHANK TYPE
  • 5/16 INCH SHANK SIZE
  • RIGHT HAND DIRECTION OF CUT
  • 4 FLUTE(S)
  • SPIRAL FLUTE TYPE
  • 5/16 INCH CUTTER DIAMETER
  • 5/16 CUTTER DIAMETER - FRACTIONAL
  • .3125 CUTTER DIAMETER - DECIMAL
  • PRECISION TWIST DRILL[R] BRAND
  • LENGTH SERIES EXTRA LONG
  • NUMBER OF CUTTING ENDS SINGLE
  • CUT MATERIAL ALUMINUM, CAST IRON, COPPER, STAINLESS STEEL, STEEL
  • APPLICATION FINISHING
  • CUTTER DIAMETER - DECIMAL - UOM IN
  • E6304 MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Sandvik AB
Product Category Milling Cutters
Product Number 004903
Product Name Endmill
Cutter Type Endmill
Geometry Square
Units Fractional
Cutter 0.312 inch (7.9 mm)
Shank 0.312 inch (7.9 mm)
Unlock Full Specs
to access all available technical data

Similar Products

End Mills - 316066 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cutter Type Endmill
Cutter 0.394 inch (10.0 mm)
OAL 2.95 inch (75 mm)
View Details
Series 1200 2-Flute Carbide End Mill - 12014TIALN - Cutting Edge Technologies, Inc.
Specs
Cutter Type Endmill
Geometry Square
Cutting Ends Single
View Details
Long Range Back Draft Cutters - LRBD-31-2.5-S - Precision Components
Specs
OAL 5.50 inch (140 mm)
Edges Inserts
View Details
Cabe Keyseating Machines -  - Cabe Stozzatrici Srl
Cabe Stozzatrici Srl
Specs
Cutter Type Keyseat
Cutting Ends Single
Cutting Application General Purpose
View Details