Sandvik AB Endmill 004805

Description
" SQUARE TYPE SOLID CARBIDE MATERIAL 6 INCH OVERALL LENGTH 3 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 7/16 INCH SHANK SIZE RIGHT HAND DIRECTION OF CUT 2 FLUTE(S) SPIRAL FLUTE TYPE 7/16 INCH CUTTER DIAMETER 7/16 CUTTER DIAMETER - FRACTIONAL .4375 CUTTER DIAMETER - DECIMAL PRECISION TWIST DRILL[R] BRAND LENGTH SERIES EXTRA LONG NUMBER OF CUTTING ENDS SINGLE CUT MATERIAL ALUMINUM, CAST IRON, COPPER, NON FERROUS METAL, STAINLESS STEEL, STEEL APPLICATION PLUNGING, ROUGHING, PERIPHERAL MILLING, DEEP SLOTTING, POCKET MILLING CUTTER DIAMETER - DECIMAL - UOM IN E6302 MODEL "
Datasheet
Description
" SQUARE TYPE SOLID CARBIDE MATERIAL 6 INCH OVERALL LENGTH 3 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 7/16 INCH SHANK SIZE RIGHT HAND DIRECTION OF CUT 2 FLUTE(S) SPIRAL FLUTE TYPE 7/16 INCH CUTTER DIAMETER 7/16 CUTTER DIAMETER - FRACTIONAL .4375 CUTTER DIAMETER - DECIMAL PRECISION TWIST DRILL[R] BRAND LENGTH SERIES EXTRA LONG NUMBER OF CUTTING ENDS SINGLE CUT MATERIAL ALUMINUM, CAST IRON, COPPER, NON FERROUS METAL, STAINLESS STEEL, STEEL APPLICATION PLUNGING, ROUGHING, PERIPHERAL MILLING, DEEP SLOTTING, POCKET MILLING CUTTER DIAMETER - DECIMAL - UOM IN E6302 MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Endmill - 004805 - Sandvik AB
Sandviken, Sweden
Endmill
004805
Endmill 004805
" SQUARE TYPE SOLID CARBIDE MATERIAL 6 INCH OVERALL LENGTH 3 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 7/16 INCH SHANK SIZE RIGHT HAND DIRECTION OF CUT 2 FLUTE(S) SPIRAL FLUTE TYPE 7/16 INCH CUTTER DIAMETER 7/16 CUTTER DIAMETER - FRACTIONAL .4375 CUTTER DIAMETER - DECIMAL PRECISION TWIST DRILL[R] BRAND LENGTH SERIES EXTRA LONG NUMBER OF CUTTING ENDS SINGLE CUT MATERIAL ALUMINUM, CAST IRON, COPPER, NON FERROUS METAL, STAINLESS STEEL, STEEL APPLICATION PLUNGING, ROUGHING, PERIPHERAL MILLING, DEEP SLOTTING, POCKET MILLING CUTTER DIAMETER - DECIMAL - UOM IN E6302 MODEL "

"

  • SQUARE TYPE
  • SOLID CARBIDE MATERIAL
  • 6 INCH OVERALL LENGTH
  • 3 INCH FLUTE LENGTH
  • STRAIGHT SHANK TYPE
  • 7/16 INCH SHANK SIZE
  • RIGHT HAND DIRECTION OF CUT
  • 2 FLUTE(S)
  • SPIRAL FLUTE TYPE
  • 7/16 INCH CUTTER DIAMETER
  • 7/16 CUTTER DIAMETER - FRACTIONAL
  • .4375 CUTTER DIAMETER - DECIMAL
  • PRECISION TWIST DRILL[R] BRAND
  • LENGTH SERIES EXTRA LONG
  • NUMBER OF CUTTING ENDS SINGLE
  • CUT MATERIAL ALUMINUM, CAST IRON, COPPER, NON FERROUS METAL, STAINLESS STEEL, STEEL
  • APPLICATION PLUNGING, ROUGHING, PERIPHERAL MILLING, DEEP SLOTTING, POCKET MILLING
  • CUTTER DIAMETER - DECIMAL - UOM IN
  • E6302 MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Sandvik AB
Product Category Milling Cutters
Product Number 004805
Product Name Endmill
Cutter Type Endmill
Geometry Square
Units Fractional
Cutter 0.438 inch (11.1 mm)
Shank 0.438 inch (11.1 mm)
Unlock Full Specs
to access all available technical data

Similar Products

End Mills - 316146 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cutter Type Endmill
Cutter 0.157 inch (4.0 mm)
OAL 1.97 inch (50 mm)
View Details
Endmill - 002256 - Sandvik AB
Specs
Cutter Type Endmill
Geometry Square
Units Fractional
View Details
Professional Tool Grinding, Inc.
Specs
Cutter Type Endmill; Dovetail (optional feature)
Geometry Square (optional feature); Ballnose (optional feature); Radius (optional feature)
Cutting Ends Single
View Details