Sandvik AB Endmill 004756

Description
" BALL NOSE TYPE SOLID CARBIDE MATERIAL 50 MM OVERALL LENGTH 16 MM FLUTE LENGTH STRAIGHT SHANK TYPE 6 MM SHANK SIZE RIGHT HAND DIRECTION OF CUT 4 FLUTE(S) SPIRAL FLUTE TYPE 5 MM CUTTER DIAMETER 5 CUTTER DIAMETER IN MM PRECISION TWIST DRILL[R] BRAND LENGTH SERIES STANDARD NUMBER OF CUTTING ENDS SINGLE CUT MATERIAL CAST IRON, NICKEL, STAINLESS STEEL, STEEL, TITANIUM APPLICATION FINISHING COATING TITANIUM ALUMINUM NITRIDE COATED CUTTER DIAMETER IN MM - UOM MM EB3304MV MODEL "
Datasheet
Description
" BALL NOSE TYPE SOLID CARBIDE MATERIAL 50 MM OVERALL LENGTH 16 MM FLUTE LENGTH STRAIGHT SHANK TYPE 6 MM SHANK SIZE RIGHT HAND DIRECTION OF CUT 4 FLUTE(S) SPIRAL FLUTE TYPE 5 MM CUTTER DIAMETER 5 CUTTER DIAMETER IN MM PRECISION TWIST DRILL[R] BRAND LENGTH SERIES STANDARD NUMBER OF CUTTING ENDS SINGLE CUT MATERIAL CAST IRON, NICKEL, STAINLESS STEEL, STEEL, TITANIUM APPLICATION FINISHING COATING TITANIUM ALUMINUM NITRIDE COATED CUTTER DIAMETER IN MM - UOM MM EB3304MV MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Endmill - 004756 - Sandvik AB
Sandviken, Sweden
Endmill
004756
Endmill 004756
" BALL NOSE TYPE SOLID CARBIDE MATERIAL 50 MM OVERALL LENGTH 16 MM FLUTE LENGTH STRAIGHT SHANK TYPE 6 MM SHANK SIZE RIGHT HAND DIRECTION OF CUT 4 FLUTE(S) SPIRAL FLUTE TYPE 5 MM CUTTER DIAMETER 5 CUTTER DIAMETER IN MM PRECISION TWIST DRILL[R] BRAND LENGTH SERIES STANDARD NUMBER OF CUTTING ENDS SINGLE CUT MATERIAL CAST IRON, NICKEL, STAINLESS STEEL, STEEL, TITANIUM APPLICATION FINISHING COATING TITANIUM ALUMINUM NITRIDE COATED CUTTER DIAMETER IN MM - UOM MM EB3304MV MODEL "

"

  • BALL NOSE TYPE
  • SOLID CARBIDE MATERIAL
  • 50 MM OVERALL LENGTH
  • 16 MM FLUTE LENGTH
  • STRAIGHT SHANK TYPE
  • 6 MM SHANK SIZE
  • RIGHT HAND DIRECTION OF CUT
  • 4 FLUTE(S)
  • SPIRAL FLUTE TYPE
  • 5 MM CUTTER DIAMETER
  • 5 CUTTER DIAMETER IN MM
  • PRECISION TWIST DRILL[R] BRAND
  • LENGTH SERIES STANDARD
  • NUMBER OF CUTTING ENDS SINGLE
  • CUT MATERIAL CAST IRON, NICKEL, STAINLESS STEEL, STEEL, TITANIUM
  • APPLICATION FINISHING
  • COATING TITANIUM ALUMINUM NITRIDE COATED
  • CUTTER DIAMETER IN MM - UOM MM
  • EB3304MV MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Sandvik AB
Product Category Milling Cutters
Product Number 004756
Product Name Endmill
Cutter Type Endmill
Geometry Ballnose
Units Metric
Cutter 0.197 inch (5.0 mm)
Shank 0.236 inch (6.0 mm)
Unlock Full Specs
to access all available technical data

Similar Products

End Mills - 316143 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cutter Type Endmill
Cutter 0.079 inch (2.0 mm)
OAL 1.50 inch (38 mm)
View Details
Endmill - 003749 - Sandvik AB
Specs
Cutter Type Endmill
Geometry Ballnose
Units Fractional
View Details
Professional Tool Grinding, Inc.
Specs
Cutter Type Endmill; Dovetail (optional feature)
Geometry Square (optional feature); Ballnose (optional feature); Radius (optional feature)
Cutting Ends Single
View Details