Sandvik AB Endmill 004754

Description
" BALL NOSE TYPE SOLID CARBIDE MATERIAL 50 MM OVERALL LENGTH 14 MM FLUTE LENGTH STRAIGHT SHANK TYPE 4 MM SHANK SIZE RIGHT HAND DIRECTION OF CUT 4 FLUTE(S) SPIRAL FLUTE TYPE 4 MM CUTTER DIAMETER 4 CUTTER DIAMETER IN MM PRECISION TWIST DRILL[R] BRAND LENGTH SERIES STANDARD NUMBER OF CUTTING ENDS SINGLE CUT MATERIAL CAST IRON, NICKEL, STAINLESS STEEL, STEEL, TITANIUM APPLICATION FINISHING COATING TITANIUM ALUMINUM NITRIDE COATED CUTTER DIAMETER IN MM - UOM MM EB3304MV MODEL "
Datasheet
Description
" BALL NOSE TYPE SOLID CARBIDE MATERIAL 50 MM OVERALL LENGTH 14 MM FLUTE LENGTH STRAIGHT SHANK TYPE 4 MM SHANK SIZE RIGHT HAND DIRECTION OF CUT 4 FLUTE(S) SPIRAL FLUTE TYPE 4 MM CUTTER DIAMETER 4 CUTTER DIAMETER IN MM PRECISION TWIST DRILL[R] BRAND LENGTH SERIES STANDARD NUMBER OF CUTTING ENDS SINGLE CUT MATERIAL CAST IRON, NICKEL, STAINLESS STEEL, STEEL, TITANIUM APPLICATION FINISHING COATING TITANIUM ALUMINUM NITRIDE COATED CUTTER DIAMETER IN MM - UOM MM EB3304MV MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Endmill - 004754 - Sandvik AB
Sandviken, Sweden
Endmill
004754
Endmill 004754
" BALL NOSE TYPE SOLID CARBIDE MATERIAL 50 MM OVERALL LENGTH 14 MM FLUTE LENGTH STRAIGHT SHANK TYPE 4 MM SHANK SIZE RIGHT HAND DIRECTION OF CUT 4 FLUTE(S) SPIRAL FLUTE TYPE 4 MM CUTTER DIAMETER 4 CUTTER DIAMETER IN MM PRECISION TWIST DRILL[R] BRAND LENGTH SERIES STANDARD NUMBER OF CUTTING ENDS SINGLE CUT MATERIAL CAST IRON, NICKEL, STAINLESS STEEL, STEEL, TITANIUM APPLICATION FINISHING COATING TITANIUM ALUMINUM NITRIDE COATED CUTTER DIAMETER IN MM - UOM MM EB3304MV MODEL "

"

  • BALL NOSE TYPE
  • SOLID CARBIDE MATERIAL
  • 50 MM OVERALL LENGTH
  • 14 MM FLUTE LENGTH
  • STRAIGHT SHANK TYPE
  • 4 MM SHANK SIZE
  • RIGHT HAND DIRECTION OF CUT
  • 4 FLUTE(S)
  • SPIRAL FLUTE TYPE
  • 4 MM CUTTER DIAMETER
  • 4 CUTTER DIAMETER IN MM
  • PRECISION TWIST DRILL[R] BRAND
  • LENGTH SERIES STANDARD
  • NUMBER OF CUTTING ENDS SINGLE
  • CUT MATERIAL CAST IRON, NICKEL, STAINLESS STEEL, STEEL, TITANIUM
  • APPLICATION FINISHING
  • COATING TITANIUM ALUMINUM NITRIDE COATED
  • CUTTER DIAMETER IN MM - UOM MM
  • EB3304MV MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Sandvik AB
Product Category Milling Cutters
Product Number 004754
Product Name Endmill
Cutter Type Endmill
Geometry Ballnose
Units Metric
Cutter 0.157 inch (4.0 mm)
Shank 0.157 inch (4.0 mm)
Unlock Full Specs
to access all available technical data

Similar Products

End Mills - 2705594 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cutter Type Endmill
Cutter 0.197 inch (5.0 mm)
OAL 2.36 inch (60 mm)
View Details
Endmill - 001052 - Sandvik AB
Specs
Cutter Type Endmill
Geometry Square
Units Fractional
View Details
Thread Mill, SPTM - Metric -  - SCT - Scientific Cutting Tools, Inc.
SCT - Scientific Cutting Tools, Inc.
Specs
Cutter Type Thread Mill
Cutting Ends Single
Units Fractional
View Details
Screw-On Series End Mill - WSSCC-70001 - Greenleaf Corporation
Specs
Cutter Type Endmill
Geometry Square
Cutting Ends Single
View Details