Sandvik AB Endmill 004408

Description
" BALL NOSE TYPE SOLID CARBIDE MATERIAL 63 MM OVERALL LENGTH 19 MM FLUTE LENGTH STRAIGHT SHANK TYPE 8 MM SHANK SIZE RIGHT HAND DIRECTION OF CUT 2 FLUTE(S) SPIRAL FLUTE TYPE 7 MM CUTTER DIAMETER 7 CUTTER DIAMETER IN MM PRECISION TWIST DRILL[R] BRAND LENGTH SERIES STANDARD NUMBER OF CUTTING ENDS SINGLE CUT MATERIAL CAST IRON, NICKEL, NON FERROUS METAL, STAINLESS STEEL, STEEL, TITANIUM APPLICATION PLUNGING, ROUGHING, PERIPHERAL MILLING, SLOTTING COATING TITANIUM ALUMINUM NITRIDE COATED CUTTER DIAMETER IN MM - UOM MM EB3302MV MODEL "
Datasheet
Description
" BALL NOSE TYPE SOLID CARBIDE MATERIAL 63 MM OVERALL LENGTH 19 MM FLUTE LENGTH STRAIGHT SHANK TYPE 8 MM SHANK SIZE RIGHT HAND DIRECTION OF CUT 2 FLUTE(S) SPIRAL FLUTE TYPE 7 MM CUTTER DIAMETER 7 CUTTER DIAMETER IN MM PRECISION TWIST DRILL[R] BRAND LENGTH SERIES STANDARD NUMBER OF CUTTING ENDS SINGLE CUT MATERIAL CAST IRON, NICKEL, NON FERROUS METAL, STAINLESS STEEL, STEEL, TITANIUM APPLICATION PLUNGING, ROUGHING, PERIPHERAL MILLING, SLOTTING COATING TITANIUM ALUMINUM NITRIDE COATED CUTTER DIAMETER IN MM - UOM MM EB3302MV MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Endmill - 004408 - Sandvik AB
Sandviken, Sweden
Endmill
004408
Endmill 004408
" BALL NOSE TYPE SOLID CARBIDE MATERIAL 63 MM OVERALL LENGTH 19 MM FLUTE LENGTH STRAIGHT SHANK TYPE 8 MM SHANK SIZE RIGHT HAND DIRECTION OF CUT 2 FLUTE(S) SPIRAL FLUTE TYPE 7 MM CUTTER DIAMETER 7 CUTTER DIAMETER IN MM PRECISION TWIST DRILL[R] BRAND LENGTH SERIES STANDARD NUMBER OF CUTTING ENDS SINGLE CUT MATERIAL CAST IRON, NICKEL, NON FERROUS METAL, STAINLESS STEEL, STEEL, TITANIUM APPLICATION PLUNGING, ROUGHING, PERIPHERAL MILLING, SLOTTING COATING TITANIUM ALUMINUM NITRIDE COATED CUTTER DIAMETER IN MM - UOM MM EB3302MV MODEL "

"

  • BALL NOSE TYPE
  • SOLID CARBIDE MATERIAL
  • 63 MM OVERALL LENGTH
  • 19 MM FLUTE LENGTH
  • STRAIGHT SHANK TYPE
  • 8 MM SHANK SIZE
  • RIGHT HAND DIRECTION OF CUT
  • 2 FLUTE(S)
  • SPIRAL FLUTE TYPE
  • 7 MM CUTTER DIAMETER
  • 7 CUTTER DIAMETER IN MM
  • PRECISION TWIST DRILL[R] BRAND
  • LENGTH SERIES STANDARD
  • NUMBER OF CUTTING ENDS SINGLE
  • CUT MATERIAL CAST IRON, NICKEL, NON FERROUS METAL, STAINLESS STEEL, STEEL, TITANIUM
  • APPLICATION PLUNGING, ROUGHING, PERIPHERAL MILLING, SLOTTING
  • COATING TITANIUM ALUMINUM NITRIDE COATED
  • CUTTER DIAMETER IN MM - UOM MM
  • EB3302MV MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Sandvik AB
Product Category Milling Cutters
Product Number 004408
Product Name Endmill
Cutter Type Endmill
Geometry Ballnose
Units Metric
Cutter 0.276 inch (7.0 mm)
Shank 0.315 inch (8.0 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Slot Drills - 316082 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cutter Type Slot Drills
Cutter 0.472 inch (12.0 mm)
Shank 0.472 inch (12.0 mm)
View Details
Endmill - 001005 - Sandvik AB
Specs
Cutter Type Endmill
Geometry Square
Units Fractional
View Details
Professional Tool Grinding, Inc.
Specs
Cutter Type Endmill; Dovetail (optional feature)
Geometry Square (optional feature); Ballnose (optional feature); Radius (optional feature)
Cutting Ends Single
View Details
Laminate Trimming Bits, 25º Bevel Trimmer - 4 Flute - 733129-4A - Makita USA, Inc.
Specs
Cutter Type Laminate Trimming Bits: 25º Bevel Trimmer - 4 Flute
View Details