Sandvik AB Endmill 004328

Description
" SQUARE TYPE SOLID CARBIDE MATERIAL 50 MM OVERALL LENGTH 12 MM FLUTE LENGTH STRAIGHT SHANK TYPE 4 MM SHANK SIZE RIGHT HAND DIRECTION OF CUT 4 FLUTE(S) SPIRAL FLUTE TYPE 3.5 MM CUTTER DIAMETER 3.5 CUTTER DIAMETER IN MM PRECISION TWIST DRILL[R] BRAND LENGTH SERIES STANDARD NUMBER OF CUTTING ENDS SINGLE CUT MATERIAL CAST IRON, NICKEL, STAINLESS STEEL, STEEL, TITANIUM APPLICATION FINISHING COATING TITANIUM ALUMINUM NITRIDE COATED CUTTER DIAMETER IN MM - UOM MM E3304MV MODEL "
Datasheet
Description
" SQUARE TYPE SOLID CARBIDE MATERIAL 50 MM OVERALL LENGTH 12 MM FLUTE LENGTH STRAIGHT SHANK TYPE 4 MM SHANK SIZE RIGHT HAND DIRECTION OF CUT 4 FLUTE(S) SPIRAL FLUTE TYPE 3.5 MM CUTTER DIAMETER 3.5 CUTTER DIAMETER IN MM PRECISION TWIST DRILL[R] BRAND LENGTH SERIES STANDARD NUMBER OF CUTTING ENDS SINGLE CUT MATERIAL CAST IRON, NICKEL, STAINLESS STEEL, STEEL, TITANIUM APPLICATION FINISHING COATING TITANIUM ALUMINUM NITRIDE COATED CUTTER DIAMETER IN MM - UOM MM E3304MV MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Endmill - 004328 - Sandvik AB
Sandviken, Sweden
Endmill
004328
Endmill 004328
" SQUARE TYPE SOLID CARBIDE MATERIAL 50 MM OVERALL LENGTH 12 MM FLUTE LENGTH STRAIGHT SHANK TYPE 4 MM SHANK SIZE RIGHT HAND DIRECTION OF CUT 4 FLUTE(S) SPIRAL FLUTE TYPE 3.5 MM CUTTER DIAMETER 3.5 CUTTER DIAMETER IN MM PRECISION TWIST DRILL[R] BRAND LENGTH SERIES STANDARD NUMBER OF CUTTING ENDS SINGLE CUT MATERIAL CAST IRON, NICKEL, STAINLESS STEEL, STEEL, TITANIUM APPLICATION FINISHING COATING TITANIUM ALUMINUM NITRIDE COATED CUTTER DIAMETER IN MM - UOM MM E3304MV MODEL "

"

  • SQUARE TYPE
  • SOLID CARBIDE MATERIAL
  • 50 MM OVERALL LENGTH
  • 12 MM FLUTE LENGTH
  • STRAIGHT SHANK TYPE
  • 4 MM SHANK SIZE
  • RIGHT HAND DIRECTION OF CUT
  • 4 FLUTE(S)
  • SPIRAL FLUTE TYPE
  • 3.5 MM CUTTER DIAMETER
  • 3.5 CUTTER DIAMETER IN MM
  • PRECISION TWIST DRILL[R] BRAND
  • LENGTH SERIES STANDARD
  • NUMBER OF CUTTING ENDS SINGLE
  • CUT MATERIAL CAST IRON, NICKEL, STAINLESS STEEL, STEEL, TITANIUM
  • APPLICATION FINISHING
  • COATING TITANIUM ALUMINUM NITRIDE COATED
  • CUTTER DIAMETER IN MM - UOM MM
  • E3304MV MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Sandvik AB
Product Category Milling Cutters
Product Number 004328
Product Name Endmill
Cutter Type Endmill
Geometry Square
Units Metric
Cutter 0.138 inch (3.5 mm)
Shank 0.157 inch (4.0 mm)
Unlock Full Specs
to access all available technical data

Similar Products

End Mills - 2348276 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cutter Type Endmill
Cutter 0.236 inch (6.0 mm)
OAL 2.38 inch (61 mm)
View Details
Endmill - 004409 - Sandvik AB
Specs
Cutter Type Endmill
Geometry Ballnose
Units Metric
View Details
Thread Mill, 15° Helical Flute - Metric -  - SCT - Scientific Cutting Tools, Inc.
SCT - Scientific Cutting Tools, Inc.
Specs
Cutter Type Thread Mill
Cutting Ends Single
Units Fractional; Metric
View Details