Sandvik AB Drill Bit 003600

Description
" STANDARD LENGTH SELF CENTERING POINT TYPE SOLID CARBIDE MATERIAL 3-3/4 INCH OVERALL LENGTH 2-3/8 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 2 FLUTE(S) SPIRAL FLUTE TYPE 118 POINT ANGLE PRECISION TWIST DRILL. BRAND NUMBER OF POINTS 4 CUT MATERIAL STEEL, STAINLESS STEEL, CAST IRON, COPPER, BRASS, BRONZE, PLEXIGLASS, HARD RUBBER, ALUMINUM, EASILY MACHINED ABRASIVE MATERIAL DRILL DIAMETER O DRILL DIAMETER - DECIMAL .316 DRILL DIAMETER - DECIMAL - UOM IN POINT ANGLE - UOM DEG D33L MODEL "
Description
" STANDARD LENGTH SELF CENTERING POINT TYPE SOLID CARBIDE MATERIAL 3-3/4 INCH OVERALL LENGTH 2-3/8 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 2 FLUTE(S) SPIRAL FLUTE TYPE 118 POINT ANGLE PRECISION TWIST DRILL. BRAND NUMBER OF POINTS 4 CUT MATERIAL STEEL, STAINLESS STEEL, CAST IRON, COPPER, BRASS, BRONZE, PLEXIGLASS, HARD RUBBER, ALUMINUM, EASILY MACHINED ABRASIVE MATERIAL DRILL DIAMETER O DRILL DIAMETER - DECIMAL .316 DRILL DIAMETER - DECIMAL - UOM IN POINT ANGLE - UOM DEG D33L MODEL "

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - 003600 - Sandvik AB
Sandviken, Sweden
Drill Bit
003600
Drill Bit 003600
" STANDARD LENGTH SELF CENTERING POINT TYPE SOLID CARBIDE MATERIAL 3-3/4 INCH OVERALL LENGTH 2-3/8 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 2 FLUTE(S) SPIRAL FLUTE TYPE 118 POINT ANGLE PRECISION TWIST DRILL. BRAND NUMBER OF POINTS 4 CUT MATERIAL STEEL, STAINLESS STEEL, CAST IRON, COPPER, BRASS, BRONZE, PLEXIGLASS, HARD RUBBER, ALUMINUM, EASILY MACHINED ABRASIVE MATERIAL DRILL DIAMETER O DRILL DIAMETER - DECIMAL .316 DRILL DIAMETER - DECIMAL - UOM IN POINT ANGLE - UOM DEG D33L MODEL "

"

  • STANDARD LENGTH SELF CENTERING POINT TYPE
  • SOLID CARBIDE MATERIAL
  • 3-3/4 INCH OVERALL LENGTH
  • 2-3/8 INCH FLUTE LENGTH
  • STRAIGHT SHANK TYPE
  • 2 FLUTE(S)
  • SPIRAL FLUTE TYPE
  • 118 POINT ANGLE
  • PRECISION TWIST DRILL. BRAND
  • NUMBER OF POINTS 4
  • CUT MATERIAL STEEL, STAINLESS STEEL, CAST IRON, COPPER, BRASS, BRONZE, PLEXIGLASS, HARD RUBBER, ALUMINUM, EASILY MACHINED ABRASIVE MATERIAL
  • DRILL DIAMETER O
  • DRILL DIAMETER - DECIMAL .316
  • DRILL DIAMETER - DECIMAL - UOM IN
  • POINT ANGLE - UOM DEG
  • D33L MODEL

"

Supplier's Site

Technical Specifications

  Sandvik AB
Product Category Drill Bits
Product Number 003600
Product Name Drill Bit
Product Drill
Units Letter
Drill Type Twist
Designation O
Shank Straight
Unlock Full Specs
to access all available technical data

Similar Products

Hot Tapper, Single Size, 4
Specs
Drill Type Core Drill
Diameter 3.875 inch (98.4 mm)
Material Carbide
View Details
Drill Bits - 213944 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.091 inch (2.3 mm)
OAL 2.09 inch (53 mm)
Material High Speed Steel; Hss
View Details
Drill Bit - 015016 - Sandvik AB
Specs
Product Drill
Units Letter
Drill Type Jobber
View Details
Professional Tool Grinding, Inc.
Specs
Product Drill
Units Fractional
Drill Type Spade Drill
View Details