Sandvik AB Drill Bit 003597

Description
" STANDARD LENGTH SELF CENTERING POINT TYPE SOLID CARBIDE MATERIAL 3-3/4 INCH OVERALL LENGTH 2-3/8 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 2 FLUTE(S) SPIRAL FLUTE TYPE 118 POINT ANGLE PRECISION TWIST DRILL. BRAND NUMBER OF POINTS 4 CUT MATERIAL STEEL, STAINLESS STEEL, CAST IRON, COPPER, BRASS, BRONZE, PLEXIGLASS, HARD RUBBER, ALUMINUM, EASILY MACHINED ABRASIVE MATERIAL DRILL DIAMETER 19/64 INCH DRILL DIAMETER - DECIMAL .2968 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 19/64 POINT ANGLE - UOM DEG D33F MODEL "
Description
" STANDARD LENGTH SELF CENTERING POINT TYPE SOLID CARBIDE MATERIAL 3-3/4 INCH OVERALL LENGTH 2-3/8 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 2 FLUTE(S) SPIRAL FLUTE TYPE 118 POINT ANGLE PRECISION TWIST DRILL. BRAND NUMBER OF POINTS 4 CUT MATERIAL STEEL, STAINLESS STEEL, CAST IRON, COPPER, BRASS, BRONZE, PLEXIGLASS, HARD RUBBER, ALUMINUM, EASILY MACHINED ABRASIVE MATERIAL DRILL DIAMETER 19/64 INCH DRILL DIAMETER - DECIMAL .2968 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 19/64 POINT ANGLE - UOM DEG D33F MODEL "

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - 003597 - Sandvik AB
Sandviken, Sweden
Drill Bit
003597
Drill Bit 003597
" STANDARD LENGTH SELF CENTERING POINT TYPE SOLID CARBIDE MATERIAL 3-3/4 INCH OVERALL LENGTH 2-3/8 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 2 FLUTE(S) SPIRAL FLUTE TYPE 118 POINT ANGLE PRECISION TWIST DRILL. BRAND NUMBER OF POINTS 4 CUT MATERIAL STEEL, STAINLESS STEEL, CAST IRON, COPPER, BRASS, BRONZE, PLEXIGLASS, HARD RUBBER, ALUMINUM, EASILY MACHINED ABRASIVE MATERIAL DRILL DIAMETER 19/64 INCH DRILL DIAMETER - DECIMAL .2968 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 19/64 POINT ANGLE - UOM DEG D33F MODEL "

"

  • STANDARD LENGTH SELF CENTERING POINT TYPE
  • SOLID CARBIDE MATERIAL
  • 3-3/4 INCH OVERALL LENGTH
  • 2-3/8 INCH FLUTE LENGTH
  • STRAIGHT SHANK TYPE
  • 2 FLUTE(S)
  • SPIRAL FLUTE TYPE
  • 118 POINT ANGLE
  • PRECISION TWIST DRILL. BRAND
  • NUMBER OF POINTS 4
  • CUT MATERIAL STEEL, STAINLESS STEEL, CAST IRON, COPPER, BRASS, BRONZE, PLEXIGLASS, HARD RUBBER, ALUMINUM, EASILY MACHINED ABRASIVE MATERIAL
  • DRILL DIAMETER 19/64 INCH
  • DRILL DIAMETER - DECIMAL .2968
  • DRILL DIAMETER - DECIMAL - UOM IN
  • DRILL DIAMETER - FRACTIONAL 19/64
  • POINT ANGLE - UOM DEG
  • D33F MODEL

"

Supplier's Site

Technical Specifications

  Sandvik AB
Product Category Drill Bits
Product Number 003597
Product Name Drill Bit
Product Drill
Units Fractional
Drill Type Twist
Diameter 0.297 inch (7.5 mm)
Shank Straight
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saw Arbor For Hole Saws 9/16 - 1-3/16
Specs
Drill Type Core Drill
Diameter 0.562 to 1.188 inch (14.3 to 30.2 mm)
View Details
Magnetic Drill Bits - 126697 - RS Components, Ltd.
Specs
Diameter 0.866 inch (22.0 mm)
Material Carbide; Tungsten Carbide Tip
View Details
Drill Bit - 003482 - Sandvik AB
Specs
Product Drill
Units Metric
Drill Type Twist
View Details
Professional Tool Grinding, Inc.
Specs
Product Drill
Units Fractional
Drill Type Extension (optional feature); Surgical/Dental
View Details