Sandvik AB Drill Bit 003594

Description
" STANDARD LENGTH SELF CENTERING POINT TYPE SOLID CARBIDE MATERIAL 3-1/2 INCH OVERALL LENGTH 2-1/8 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 2 FLUTE(S) SPIRAL FLUTE TYPE 118 POINT ANGLE PRECISION TWIST DRILL. BRAND NUMBER OF POINTS 4 CUT MATERIAL STEEL, STAINLESS STEEL, CAST IRON, COPPER, BRASS, BRONZE, PLEXIGLASS, HARD RUBBER, ALUMINUM, EASILY MACHINED ABRASIVE MATERIAL DRILL DIAMETER 9/32 INCH DRILL DIAMETER - DECIMAL .2812 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 9/32 POINT ANGLE - UOM DEG D33F MODEL "
Description
" STANDARD LENGTH SELF CENTERING POINT TYPE SOLID CARBIDE MATERIAL 3-1/2 INCH OVERALL LENGTH 2-1/8 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 2 FLUTE(S) SPIRAL FLUTE TYPE 118 POINT ANGLE PRECISION TWIST DRILL. BRAND NUMBER OF POINTS 4 CUT MATERIAL STEEL, STAINLESS STEEL, CAST IRON, COPPER, BRASS, BRONZE, PLEXIGLASS, HARD RUBBER, ALUMINUM, EASILY MACHINED ABRASIVE MATERIAL DRILL DIAMETER 9/32 INCH DRILL DIAMETER - DECIMAL .2812 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 9/32 POINT ANGLE - UOM DEG D33F MODEL "

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - 003594 - Sandvik AB
Sandviken, Sweden
Drill Bit
003594
Drill Bit 003594
" STANDARD LENGTH SELF CENTERING POINT TYPE SOLID CARBIDE MATERIAL 3-1/2 INCH OVERALL LENGTH 2-1/8 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 2 FLUTE(S) SPIRAL FLUTE TYPE 118 POINT ANGLE PRECISION TWIST DRILL. BRAND NUMBER OF POINTS 4 CUT MATERIAL STEEL, STAINLESS STEEL, CAST IRON, COPPER, BRASS, BRONZE, PLEXIGLASS, HARD RUBBER, ALUMINUM, EASILY MACHINED ABRASIVE MATERIAL DRILL DIAMETER 9/32 INCH DRILL DIAMETER - DECIMAL .2812 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 9/32 POINT ANGLE - UOM DEG D33F MODEL "

"

  • STANDARD LENGTH SELF CENTERING POINT TYPE
  • SOLID CARBIDE MATERIAL
  • 3-1/2 INCH OVERALL LENGTH
  • 2-1/8 INCH FLUTE LENGTH
  • STRAIGHT SHANK TYPE
  • 2 FLUTE(S)
  • SPIRAL FLUTE TYPE
  • 118 POINT ANGLE
  • PRECISION TWIST DRILL. BRAND
  • NUMBER OF POINTS 4
  • CUT MATERIAL STEEL, STAINLESS STEEL, CAST IRON, COPPER, BRASS, BRONZE, PLEXIGLASS, HARD RUBBER, ALUMINUM, EASILY MACHINED ABRASIVE MATERIAL
  • DRILL DIAMETER 9/32 INCH
  • DRILL DIAMETER - DECIMAL .2812
  • DRILL DIAMETER - DECIMAL - UOM IN
  • DRILL DIAMETER - FRACTIONAL 9/32
  • POINT ANGLE - UOM DEG
  • D33F MODEL

"

Supplier's Site

Technical Specifications

  Sandvik AB
Product Category Drill Bits
Product Number 003594
Product Name Drill Bit
Product Drill
Units Fractional
Drill Type Twist
Diameter 0.281 inch (7.1 mm)
Shank Straight
Unlock Full Specs
to access all available technical data

Similar Products

Hot Tapper, Single Size, 4
Specs
Drill Type Core Drill
Diameter 3.875 inch (98.4 mm)
Material Bi-Metal
View Details
Drill Bits - 214818 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.079 inch (2.0 mm)
OAL 1.50 inch (38 mm)
Material High Speed Steel; Hss
View Details
Drill Bit - 010521 - Sandvik AB
Specs
Product Drill
Units Fractional
Drill Type Jobber
View Details
Professional Tool Grinding, Inc.
Specs
Product Drill
Units Fractional
Drill Type Spade Drill
View Details