Sandvik AB Drill Bit 003507

Description
" STANDARD LENGTH SELF CENTERING POINT TYPE SOLID CARBIDE MATERIAL 1-1/4 INCH OVERALL LENGTH 1/2 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 2 FLUTE(S) SPIRAL FLUTE TYPE 118 POINT ANGLE PRECISION TWIST DRILL. BRAND NUMBER OF POINTS 4 CUT MATERIAL STEEL, STAINLESS STEEL, CAST IRON, COPPER, BRASS, BRONZE, PLEXIGLASS, HARD RUBBER, ALUMINUM, EASILY MACHINED ABRASIVE MATERIAL DRILL DIAMETER #62 DRILL DIAMETER - DECIMAL .038 DRILL DIAMETER - DECIMAL - UOM IN POINT ANGLE - UOM DEG D33W MODEL "
Description
" STANDARD LENGTH SELF CENTERING POINT TYPE SOLID CARBIDE MATERIAL 1-1/4 INCH OVERALL LENGTH 1/2 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 2 FLUTE(S) SPIRAL FLUTE TYPE 118 POINT ANGLE PRECISION TWIST DRILL. BRAND NUMBER OF POINTS 4 CUT MATERIAL STEEL, STAINLESS STEEL, CAST IRON, COPPER, BRASS, BRONZE, PLEXIGLASS, HARD RUBBER, ALUMINUM, EASILY MACHINED ABRASIVE MATERIAL DRILL DIAMETER #62 DRILL DIAMETER - DECIMAL .038 DRILL DIAMETER - DECIMAL - UOM IN POINT ANGLE - UOM DEG D33W MODEL "

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - 003507 - Sandvik AB
Sandviken, Sweden
Drill Bit
003507
Drill Bit 003507
" STANDARD LENGTH SELF CENTERING POINT TYPE SOLID CARBIDE MATERIAL 1-1/4 INCH OVERALL LENGTH 1/2 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 2 FLUTE(S) SPIRAL FLUTE TYPE 118 POINT ANGLE PRECISION TWIST DRILL. BRAND NUMBER OF POINTS 4 CUT MATERIAL STEEL, STAINLESS STEEL, CAST IRON, COPPER, BRASS, BRONZE, PLEXIGLASS, HARD RUBBER, ALUMINUM, EASILY MACHINED ABRASIVE MATERIAL DRILL DIAMETER #62 DRILL DIAMETER - DECIMAL .038 DRILL DIAMETER - DECIMAL - UOM IN POINT ANGLE - UOM DEG D33W MODEL "

"

  • STANDARD LENGTH SELF CENTERING POINT TYPE
  • SOLID CARBIDE MATERIAL
  • 1-1/4 INCH OVERALL LENGTH
  • 1/2 INCH FLUTE LENGTH
  • STRAIGHT SHANK TYPE
  • 2 FLUTE(S)
  • SPIRAL FLUTE TYPE
  • 118 POINT ANGLE
  • PRECISION TWIST DRILL. BRAND
  • NUMBER OF POINTS 4
  • CUT MATERIAL STEEL, STAINLESS STEEL, CAST IRON, COPPER, BRASS, BRONZE, PLEXIGLASS, HARD RUBBER, ALUMINUM, EASILY MACHINED ABRASIVE MATERIAL
  • DRILL DIAMETER #62
  • DRILL DIAMETER - DECIMAL .038
  • DRILL DIAMETER - DECIMAL - UOM IN
  • POINT ANGLE - UOM DEG
  • D33W MODEL

"

Supplier's Site

Technical Specifications

  Sandvik AB
Product Category Drill Bits
Product Number 003507
Product Name Drill Bit
Product Drill
Units Wire Gauge
Drill Type Twist
Designation #62
Shank Straight
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 182011 - RS Components, Ltd.
RS Components, Ltd.
Specs
OAL 5.94 inch (151 mm)
Material High Speed Steel; High Speed Steel
View Details
Hole Saw, Carbide Tipped, 2 3/8
Specs
Drill Type Core Drill
Diameter 2.375 inch (60.3 mm)
Material Carbide
View Details
Drill Bit - BD16 - Pentair, Inc.
Pentair, Inc.
Specs
Product Drill
Cutting Application General Purpose
View Details
Drill Bit - 010114 - Sandvik AB
Specs
Product Drill
Units Fractional
Drill Type Jobber
View Details