Sandvik AB Drill Bit 003479

Description
" STANDARD LENGTH SELF CENTERING POINT TYPE SOLID CARBIDE MATERIAL 70 MM OVERALL LENGTH 41 MM FLUTE LENGTH STRAIGHT SHANK TYPE 2 FLUTE(S) SPIRAL FLUTE TYPE 118 POINT ANGLE PRECISION TWIST DRILL. BRAND NUMBER OF POINTS 4 CUT MATERIAL STEEL, STAINLESS STEEL, CAST IRON, COPPER, BRASS, BRONZE, PLEXIGLASS, HARD RUBBER, ALUMINUM, EASILY MACHINED ABRASIVE MATERIAL DRILL DIAMETER 4.5 MM DRILL DIAMETER IN MM 4.5 DRILL DIAMETER IN MM - UOM MM POINT ANGLE - UOM DEG D33M MODEL "
Description
" STANDARD LENGTH SELF CENTERING POINT TYPE SOLID CARBIDE MATERIAL 70 MM OVERALL LENGTH 41 MM FLUTE LENGTH STRAIGHT SHANK TYPE 2 FLUTE(S) SPIRAL FLUTE TYPE 118 POINT ANGLE PRECISION TWIST DRILL. BRAND NUMBER OF POINTS 4 CUT MATERIAL STEEL, STAINLESS STEEL, CAST IRON, COPPER, BRASS, BRONZE, PLEXIGLASS, HARD RUBBER, ALUMINUM, EASILY MACHINED ABRASIVE MATERIAL DRILL DIAMETER 4.5 MM DRILL DIAMETER IN MM 4.5 DRILL DIAMETER IN MM - UOM MM POINT ANGLE - UOM DEG D33M MODEL "

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - 003479 - Sandvik AB
Sandviken, Sweden
Drill Bit
003479
Drill Bit 003479
" STANDARD LENGTH SELF CENTERING POINT TYPE SOLID CARBIDE MATERIAL 70 MM OVERALL LENGTH 41 MM FLUTE LENGTH STRAIGHT SHANK TYPE 2 FLUTE(S) SPIRAL FLUTE TYPE 118 POINT ANGLE PRECISION TWIST DRILL. BRAND NUMBER OF POINTS 4 CUT MATERIAL STEEL, STAINLESS STEEL, CAST IRON, COPPER, BRASS, BRONZE, PLEXIGLASS, HARD RUBBER, ALUMINUM, EASILY MACHINED ABRASIVE MATERIAL DRILL DIAMETER 4.5 MM DRILL DIAMETER IN MM 4.5 DRILL DIAMETER IN MM - UOM MM POINT ANGLE - UOM DEG D33M MODEL "

"

  • STANDARD LENGTH SELF CENTERING POINT TYPE
  • SOLID CARBIDE MATERIAL
  • 70 MM OVERALL LENGTH
  • 41 MM FLUTE LENGTH
  • STRAIGHT SHANK TYPE
  • 2 FLUTE(S)
  • SPIRAL FLUTE TYPE
  • 118 POINT ANGLE
  • PRECISION TWIST DRILL. BRAND
  • NUMBER OF POINTS 4
  • CUT MATERIAL STEEL, STAINLESS STEEL, CAST IRON, COPPER, BRASS, BRONZE, PLEXIGLASS, HARD RUBBER, ALUMINUM, EASILY MACHINED ABRASIVE MATERIAL
  • DRILL DIAMETER 4.5 MM
  • DRILL DIAMETER IN MM 4.5
  • DRILL DIAMETER IN MM - UOM MM
  • POINT ANGLE - UOM DEG
  • D33M MODEL

"

Supplier's Site

Technical Specifications

  Sandvik AB
Product Category Drill Bits
Product Number 003479
Product Name Drill Bit
Product Drill
Units Metric
Drill Type Twist
Diameter 0.177 inch (4.5 mm)
Shank Straight
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 213219 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.193 inch (4.9 mm)
OAL 3.39 inch (86 mm)
Material High Speed Steel; Hss
View Details
Hole Saw, Bi-Metal, 4 3/4
Specs
Drill Type Core Drill
Diameter 4.750 inch (120.6 mm)
Material Bi-Metal
View Details
Drill Bit - BD16 - Pentair, Inc.
Pentair, Inc.
Specs
Product Drill
Cutting Application General Purpose
View Details
Drill Bit - 015016 - Sandvik AB
Specs
Product Drill
Units Letter
Drill Type Jobber
View Details