Sandvik AB Drill Bit 003338

Description
STANDARD LENGTH TYPE SOLID CARBIDE MATERIAL 2-1/2 INCH OVERALL LENGTH 1 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 2 FLUTE(S) 90 POINT ANGLE PRECISION TWIST DRILL. BRAND DRILL DIAMETER 5/16 INCH DRILL DIAMETER - DECIMAL .3125 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 5/16 POINT ANGLE - UOM DEG DS-90 MODEL
Description
STANDARD LENGTH TYPE SOLID CARBIDE MATERIAL 2-1/2 INCH OVERALL LENGTH 1 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 2 FLUTE(S) 90 POINT ANGLE PRECISION TWIST DRILL. BRAND DRILL DIAMETER 5/16 INCH DRILL DIAMETER - DECIMAL .3125 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 5/16 POINT ANGLE - UOM DEG DS-90 MODEL

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - 003338 - Sandvik AB
Sandviken, Sweden
Drill Bit
003338
Drill Bit 003338
STANDARD LENGTH TYPE SOLID CARBIDE MATERIAL 2-1/2 INCH OVERALL LENGTH 1 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 2 FLUTE(S) 90 POINT ANGLE PRECISION TWIST DRILL. BRAND DRILL DIAMETER 5/16 INCH DRILL DIAMETER - DECIMAL .3125 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 5/16 POINT ANGLE - UOM DEG DS-90 MODEL
  • STANDARD LENGTH TYPE
  • SOLID CARBIDE MATERIAL
  • 2-1/2 INCH OVERALL LENGTH
  • 1 INCH FLUTE LENGTH
  • STRAIGHT SHANK TYPE
  • 2 FLUTE(S)
  • 90 POINT ANGLE
  • PRECISION TWIST DRILL. BRAND
  • DRILL DIAMETER 5/16 INCH
  • DRILL DIAMETER - DECIMAL .3125
  • DRILL DIAMETER - DECIMAL - UOM IN
  • DRILL DIAMETER - FRACTIONAL 5/16
  • POINT ANGLE - UOM DEG
  • DS-90 MODEL
Supplier's Site

Technical Specifications

  Sandvik AB
Product Category Drill Bits
Product Number 003338
Product Name Drill Bit
Product Drill
Units Fractional
Drill Type Twist
Diameter 0.312 inch (7.9 mm)
Shank Straight
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 212957 - RS Components, Ltd.
RS Components, Ltd.
Specs
Drill Type Twist
Diameter 0.130 inch (3.3 mm)
OAL 2.56 inch (65 mm)
View Details
Hot Tapper, Single Size, 1 1/2
Specs
Drill Type Core Drill
Diameter 1.375 inch (34.9 mm)
Material Bi-Metal
View Details
Drill Bit - BD16 - Pentair, Inc.
Pentair, Inc.
Specs
Product Drill
Cutting Application General Purpose
View Details
Drill Bit - 010012 - Sandvik AB
Specs
Product Drill
Units Fractional
Drill Type Jobber
View Details