Sandvik AB Combination Drill and Countersink 003256

Description
" STANDARD LENGTH TYPE SOLID CARBIDE MATERIAL 2-3/4 INCH OVERALL LENGTH 3/16 INCH DRILL LENGTH STRAIGHT SHANK TYPE 7/16 INCH SHANK DIAMETER 7/16 INCH BODY DIAMETER 3/16 INCH DRILL DIAMETER 7/16 BODY DIAMETER - FRACTIONAL .4375 BODY DIAMETER - DECIMAL PRECISION. BRAND NUMBER OF CUTTING ENDS DOUBLE APPLICATION PRODUCING ACCURATE CENTER HOLE CUT MATERIAL HIGH TENSILE STRENGTH STEEL, HIGH SILICON ALUMINUM, SAND CASTING TRADE SIZE #5 BODY DIAMETER - DECIMAL - UOM IN DC MODEL "
Description
" STANDARD LENGTH TYPE SOLID CARBIDE MATERIAL 2-3/4 INCH OVERALL LENGTH 3/16 INCH DRILL LENGTH STRAIGHT SHANK TYPE 7/16 INCH SHANK DIAMETER 7/16 INCH BODY DIAMETER 3/16 INCH DRILL DIAMETER 7/16 BODY DIAMETER - FRACTIONAL .4375 BODY DIAMETER - DECIMAL PRECISION. BRAND NUMBER OF CUTTING ENDS DOUBLE APPLICATION PRODUCING ACCURATE CENTER HOLE CUT MATERIAL HIGH TENSILE STRENGTH STEEL, HIGH SILICON ALUMINUM, SAND CASTING TRADE SIZE #5 BODY DIAMETER - DECIMAL - UOM IN DC MODEL "

Suppliers

Company
Product
Description
Supplier Links
Combination Drill and Countersink - 003256 - Sandvik AB
Sandviken, Sweden
Combination Drill and Countersink
003256
Combination Drill and Countersink 003256
" STANDARD LENGTH TYPE SOLID CARBIDE MATERIAL 2-3/4 INCH OVERALL LENGTH 3/16 INCH DRILL LENGTH STRAIGHT SHANK TYPE 7/16 INCH SHANK DIAMETER 7/16 INCH BODY DIAMETER 3/16 INCH DRILL DIAMETER 7/16 BODY DIAMETER - FRACTIONAL .4375 BODY DIAMETER - DECIMAL PRECISION. BRAND NUMBER OF CUTTING ENDS DOUBLE APPLICATION PRODUCING ACCURATE CENTER HOLE CUT MATERIAL HIGH TENSILE STRENGTH STEEL, HIGH SILICON ALUMINUM, SAND CASTING TRADE SIZE #5 BODY DIAMETER - DECIMAL - UOM IN DC MODEL "

"

  • STANDARD LENGTH TYPE
  • SOLID CARBIDE MATERIAL
  • 2-3/4 INCH OVERALL LENGTH
  • 3/16 INCH DRILL LENGTH
  • STRAIGHT SHANK TYPE
  • 7/16 INCH SHANK DIAMETER
  • 7/16 INCH BODY DIAMETER
  • 3/16 INCH DRILL DIAMETER
  • 7/16 BODY DIAMETER - FRACTIONAL
  • .4375 BODY DIAMETER - DECIMAL
  • PRECISION. BRAND
  • NUMBER OF CUTTING ENDS DOUBLE
  • APPLICATION PRODUCING ACCURATE CENTER HOLE
  • CUT MATERIAL HIGH TENSILE STRENGTH STEEL, HIGH SILICON ALUMINUM, SAND CASTING
  • TRADE SIZE #5
  • BODY DIAMETER - DECIMAL - UOM IN
  • DC MODEL

"

Supplier's Site

Technical Specifications

  Sandvik AB
Product Category Drill Bits
Product Number 003256
Product Name Combination Drill and Countersink
Product Drill
Units Fractional
Drill Type Twist; Combination Drill / Countersink
Diameter 0.188 inch (4.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saws & Core Drill Bits - 216347 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 1.260 inch (32.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
Hot Tapper, Single Size, 3/4
Specs
Drill Type Core Drill
Diameter 0.625 inch (15.9 mm)
Material Carbide
View Details
Drill Bit - BD16 - Pentair, Inc.
Pentair, Inc.
Specs
Product Drill
Cutting Application General Purpose
View Details
Drill Bit - 010218 - Sandvik AB
Specs
Product Drill
Units Fractional
Drill Type Jobber
View Details