Sandvik AB Endmill 002707

Description
" SQUARE TYPE SOLID CARBIDE MATERIAL 3-1/2 INCH OVERALL LENGTH 1-1/4 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 9/16 INCH SHANK SIZE RIGHT HAND DIRECTION OF CUT 4 FLUTE(S) SPIRAL FLUTE TYPE 9/16 INCH CUTTER DIAMETER 9/16 CUTTER DIAMETER - FRACTIONAL .5625 CUTTER DIAMETER - DECIMAL PRECISION TWIST DRILL[R] BRAND LENGTH SERIES STANDARD NUMBER OF CUTTING ENDS SINGLE CUT MATERIAL CAST IRON, NICKEL, STAINLESS STEEL, STEEL, TITANIUM APPLICATION FINISHING COATING TITANIUM ALUMINUM NITRIDE COATED CUTTER DIAMETER - DECIMAL - UOM IN E3304V MODEL "
Datasheet
Description
" SQUARE TYPE SOLID CARBIDE MATERIAL 3-1/2 INCH OVERALL LENGTH 1-1/4 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 9/16 INCH SHANK SIZE RIGHT HAND DIRECTION OF CUT 4 FLUTE(S) SPIRAL FLUTE TYPE 9/16 INCH CUTTER DIAMETER 9/16 CUTTER DIAMETER - FRACTIONAL .5625 CUTTER DIAMETER - DECIMAL PRECISION TWIST DRILL[R] BRAND LENGTH SERIES STANDARD NUMBER OF CUTTING ENDS SINGLE CUT MATERIAL CAST IRON, NICKEL, STAINLESS STEEL, STEEL, TITANIUM APPLICATION FINISHING COATING TITANIUM ALUMINUM NITRIDE COATED CUTTER DIAMETER - DECIMAL - UOM IN E3304V MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Endmill - 002707 - Sandvik AB
Sandviken, Sweden
Endmill
002707
Endmill 002707
" SQUARE TYPE SOLID CARBIDE MATERIAL 3-1/2 INCH OVERALL LENGTH 1-1/4 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 9/16 INCH SHANK SIZE RIGHT HAND DIRECTION OF CUT 4 FLUTE(S) SPIRAL FLUTE TYPE 9/16 INCH CUTTER DIAMETER 9/16 CUTTER DIAMETER - FRACTIONAL .5625 CUTTER DIAMETER - DECIMAL PRECISION TWIST DRILL[R] BRAND LENGTH SERIES STANDARD NUMBER OF CUTTING ENDS SINGLE CUT MATERIAL CAST IRON, NICKEL, STAINLESS STEEL, STEEL, TITANIUM APPLICATION FINISHING COATING TITANIUM ALUMINUM NITRIDE COATED CUTTER DIAMETER - DECIMAL - UOM IN E3304V MODEL "

"

  • SQUARE TYPE
  • SOLID CARBIDE MATERIAL
  • 3-1/2 INCH OVERALL LENGTH
  • 1-1/4 INCH FLUTE LENGTH
  • STRAIGHT SHANK TYPE
  • 9/16 INCH SHANK SIZE
  • RIGHT HAND DIRECTION OF CUT
  • 4 FLUTE(S)
  • SPIRAL FLUTE TYPE
  • 9/16 INCH CUTTER DIAMETER
  • 9/16 CUTTER DIAMETER - FRACTIONAL
  • .5625 CUTTER DIAMETER - DECIMAL
  • PRECISION TWIST DRILL[R] BRAND
  • LENGTH SERIES STANDARD
  • NUMBER OF CUTTING ENDS SINGLE
  • CUT MATERIAL CAST IRON, NICKEL, STAINLESS STEEL, STEEL, TITANIUM
  • APPLICATION FINISHING
  • COATING TITANIUM ALUMINUM NITRIDE COATED
  • CUTTER DIAMETER - DECIMAL - UOM IN
  • E3304V MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Sandvik AB
Product Category Milling Cutters
Product Number 002707
Product Name Endmill
Cutter Type Endmill
Geometry Square
Units Fractional
Cutter 0.562 inch (14.3 mm)
Shank 0.562 inch (14.3 mm)
Unlock Full Specs
to access all available technical data

Similar Products

End Mills - 2705596 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cutter Type Endmill
Cutter 0.236 inch (6.0 mm)
OAL 2.36 inch (60 mm)
View Details
Endmill - 001318 - Sandvik AB
Specs
Cutter Type Endmill
Geometry Ballnose
Units Fractional
View Details
Thread Mill, TMLR - UN -  - SCT - Scientific Cutting Tools, Inc.
SCT - Scientific Cutting Tools, Inc.
Specs
Cutter Type Thread Mill
Cutting Ends Single
Units Fractional
View Details