Sandvik AB Endmill 002252

Description
SQUARE TYPE SOLID CARBIDE MATERIAL 3-1/4 INCH OVERALL LENGTH 1/2 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 3/8 INCH SHANK SIZE RIGHT HAND DIRECTION OF CUT 4 FLUTE(S) SPIRAL FLUTE TYPE 3/16 INCH CUTTER DIAMETER 3/16 CUTTER DIAMETER - FRACTIONAL .1875 CUTTER DIAMETER - DECIMAL PRECISION TWIST DRILL[R] BRAND LENGTH SERIES STANDARD NUMBER OF CUTTING ENDS DOUBLE APPLICATION DEEP PLUNGING CUTTER DIAMETER - DECIMAL - UOM IN E4304 MODEL
Datasheet
Description
SQUARE TYPE SOLID CARBIDE MATERIAL 3-1/4 INCH OVERALL LENGTH 1/2 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 3/8 INCH SHANK SIZE RIGHT HAND DIRECTION OF CUT 4 FLUTE(S) SPIRAL FLUTE TYPE 3/16 INCH CUTTER DIAMETER 3/16 CUTTER DIAMETER - FRACTIONAL .1875 CUTTER DIAMETER - DECIMAL PRECISION TWIST DRILL[R] BRAND LENGTH SERIES STANDARD NUMBER OF CUTTING ENDS DOUBLE APPLICATION DEEP PLUNGING CUTTER DIAMETER - DECIMAL - UOM IN E4304 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Endmill - 002252 - Sandvik AB
Sandviken, Sweden
Endmill
002252
Endmill 002252
SQUARE TYPE SOLID CARBIDE MATERIAL 3-1/4 INCH OVERALL LENGTH 1/2 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 3/8 INCH SHANK SIZE RIGHT HAND DIRECTION OF CUT 4 FLUTE(S) SPIRAL FLUTE TYPE 3/16 INCH CUTTER DIAMETER 3/16 CUTTER DIAMETER - FRACTIONAL .1875 CUTTER DIAMETER - DECIMAL PRECISION TWIST DRILL[R] BRAND LENGTH SERIES STANDARD NUMBER OF CUTTING ENDS DOUBLE APPLICATION DEEP PLUNGING CUTTER DIAMETER - DECIMAL - UOM IN E4304 MODEL
  • SQUARE TYPE
  • SOLID CARBIDE MATERIAL
  • 3-1/4 INCH OVERALL LENGTH
  • 1/2 INCH FLUTE LENGTH
  • STRAIGHT SHANK TYPE
  • 3/8 INCH SHANK SIZE
  • RIGHT HAND DIRECTION OF CUT
  • 4 FLUTE(S)
  • SPIRAL FLUTE TYPE
  • 3/16 INCH CUTTER DIAMETER
  • 3/16 CUTTER DIAMETER - FRACTIONAL
  • .1875 CUTTER DIAMETER - DECIMAL
  • PRECISION TWIST DRILL[R] BRAND
  • LENGTH SERIES STANDARD
  • NUMBER OF CUTTING ENDS DOUBLE
  • APPLICATION DEEP PLUNGING
  • CUTTER DIAMETER - DECIMAL - UOM IN
  • E4304 MODEL
Supplier's Site Datasheet

Technical Specifications

  Sandvik AB
Product Category Milling Cutters
Product Number 002252
Product Name Endmill
Cutter Type Endmill
Geometry Square
Units Fractional
Cutter 0.188 inch (4.8 mm)
Shank 0.375 inch (9.5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Slot Drills - 2348271 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cutter Type Slot Drills
Cutter 0.630 inch (16.0 mm)
Shank 0.630 inch (16.0 mm)
View Details
Straight & Groove Forming Bits, Dovetail - 733265-A - Makita USA, Inc.
Specs
Cutter Type Straight & Groove Forming Bits: Dovetail
View Details
Endmill - 002857 - Sandvik AB
Specs
Cutter Type Endmill
Geometry Square
Units Fractional
View Details
Corner Rounding End Mill -  - SCT - Scientific Cutting Tools, Inc.
SCT - Scientific Cutting Tools, Inc.
Specs
Cutter Type Endmill
Cutting Ends Single
Units Fractional
View Details