Sandvik AB Endmill 002008

Description
" SQUARE TYPE SOLID CARBIDE MATERIAL 2-1/2 INCH OVERALL LENGTH 1/2 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 1/4 INCH SHANK SIZE RIGHT HAND DIRECTION OF CUT 2 FLUTE(S) SPIRAL FLUTE TYPE 1/4 INCH CUTTER DIAMETER 1/4 CUTTER DIAMETER - FRACTIONAL .25 CUTTER DIAMETER - DECIMAL PRECISION TWIST DRILL[R] BRAND LENGTH SERIES STUB NUMBER OF CUTTING ENDS DOUBLE CUT MATERIAL CAST IRON, LOW ALLOY STEEL, NON FERROUS METAL APPLICATION PLUNGING, ROUGHING, PERIPHERAL MILLING, SLOTTING CUTTER DIAMETER - DECIMAL - UOM IN E2302 MODEL "
Datasheet
Description
" SQUARE TYPE SOLID CARBIDE MATERIAL 2-1/2 INCH OVERALL LENGTH 1/2 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 1/4 INCH SHANK SIZE RIGHT HAND DIRECTION OF CUT 2 FLUTE(S) SPIRAL FLUTE TYPE 1/4 INCH CUTTER DIAMETER 1/4 CUTTER DIAMETER - FRACTIONAL .25 CUTTER DIAMETER - DECIMAL PRECISION TWIST DRILL[R] BRAND LENGTH SERIES STUB NUMBER OF CUTTING ENDS DOUBLE CUT MATERIAL CAST IRON, LOW ALLOY STEEL, NON FERROUS METAL APPLICATION PLUNGING, ROUGHING, PERIPHERAL MILLING, SLOTTING CUTTER DIAMETER - DECIMAL - UOM IN E2302 MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Endmill - 002008 - Sandvik AB
Sandviken, Sweden
Endmill
002008
Endmill 002008
" SQUARE TYPE SOLID CARBIDE MATERIAL 2-1/2 INCH OVERALL LENGTH 1/2 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 1/4 INCH SHANK SIZE RIGHT HAND DIRECTION OF CUT 2 FLUTE(S) SPIRAL FLUTE TYPE 1/4 INCH CUTTER DIAMETER 1/4 CUTTER DIAMETER - FRACTIONAL .25 CUTTER DIAMETER - DECIMAL PRECISION TWIST DRILL[R] BRAND LENGTH SERIES STUB NUMBER OF CUTTING ENDS DOUBLE CUT MATERIAL CAST IRON, LOW ALLOY STEEL, NON FERROUS METAL APPLICATION PLUNGING, ROUGHING, PERIPHERAL MILLING, SLOTTING CUTTER DIAMETER - DECIMAL - UOM IN E2302 MODEL "

"

  • SQUARE TYPE
  • SOLID CARBIDE MATERIAL
  • 2-1/2 INCH OVERALL LENGTH
  • 1/2 INCH FLUTE LENGTH
  • STRAIGHT SHANK TYPE
  • 1/4 INCH SHANK SIZE
  • RIGHT HAND DIRECTION OF CUT
  • 2 FLUTE(S)
  • SPIRAL FLUTE TYPE
  • 1/4 INCH CUTTER DIAMETER
  • 1/4 CUTTER DIAMETER - FRACTIONAL
  • .25 CUTTER DIAMETER - DECIMAL
  • PRECISION TWIST DRILL[R] BRAND
  • LENGTH SERIES STUB
  • NUMBER OF CUTTING ENDS DOUBLE
  • CUT MATERIAL CAST IRON, LOW ALLOY STEEL, NON FERROUS METAL
  • APPLICATION PLUNGING, ROUGHING, PERIPHERAL MILLING, SLOTTING
  • CUTTER DIAMETER - DECIMAL - UOM IN
  • E2302 MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Sandvik AB
Product Category Milling Cutters
Product Number 002008
Product Name Endmill
Cutter Type Endmill
Geometry Square
Units Fractional
Cutter 0.250 inch (6.3 mm)
Shank 0.250 inch (6.3 mm)
Unlock Full Specs
to access all available technical data

Similar Products

End Mills - 5230559 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cutter Type Endmill
Cutter 0.118 inch (3.0 mm)
Shank 0.236 inch (6.0 mm)
View Details
Straight & Groove Forming Bits, Hinge Mortising - 2 Flute - 733235-0A - Makita USA, Inc.
Specs
Cutter Type Straight & Groove Forming Bits: Hinge Mortising - 2 Flute
View Details
Endmill - 002922 - Sandvik AB
Specs
Cutter Type Endmill
Geometry Square
Units Fractional
View Details
Thread Mill, SPTM - UN -  - SCT - Scientific Cutting Tools, Inc.
SCT - Scientific Cutting Tools, Inc.
Specs
Cutter Type Thread Mill
Cutting Ends Single
Units Fractional
View Details