Sandvik AB Endmill 001308

Description
" BALL NOSE TYPE SOLID CARBIDE MATERIAL 2 INCH OVERALL LENGTH 9/16 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 3/16 INCH SHANK SIZE RIGHT HAND DIRECTION OF CUT 4 FLUTE(S) SPIRAL FLUTE TYPE 3/16 INCH CUTTER DIAMETER 3/16 CUTTER DIAMETER - FRACTIONAL .1875 CUTTER DIAMETER - DECIMAL PRECISION TWIST DRILL[R] BRAND LENGTH SERIES STANDARD NUMBER OF CUTTING ENDS SINGLE CUT MATERIAL ALUMINUM, CAST IRON, COPPER, STAINLESS STEEL, STEEL APPLICATION FINISHING CUTTER DIAMETER - DECIMAL - UOM IN EB3304 MODEL "
Datasheet
Description
" BALL NOSE TYPE SOLID CARBIDE MATERIAL 2 INCH OVERALL LENGTH 9/16 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 3/16 INCH SHANK SIZE RIGHT HAND DIRECTION OF CUT 4 FLUTE(S) SPIRAL FLUTE TYPE 3/16 INCH CUTTER DIAMETER 3/16 CUTTER DIAMETER - FRACTIONAL .1875 CUTTER DIAMETER - DECIMAL PRECISION TWIST DRILL[R] BRAND LENGTH SERIES STANDARD NUMBER OF CUTTING ENDS SINGLE CUT MATERIAL ALUMINUM, CAST IRON, COPPER, STAINLESS STEEL, STEEL APPLICATION FINISHING CUTTER DIAMETER - DECIMAL - UOM IN EB3304 MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Endmill - 001308 - Sandvik AB
Sandviken, Sweden
Endmill
001308
Endmill 001308
" BALL NOSE TYPE SOLID CARBIDE MATERIAL 2 INCH OVERALL LENGTH 9/16 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 3/16 INCH SHANK SIZE RIGHT HAND DIRECTION OF CUT 4 FLUTE(S) SPIRAL FLUTE TYPE 3/16 INCH CUTTER DIAMETER 3/16 CUTTER DIAMETER - FRACTIONAL .1875 CUTTER DIAMETER - DECIMAL PRECISION TWIST DRILL[R] BRAND LENGTH SERIES STANDARD NUMBER OF CUTTING ENDS SINGLE CUT MATERIAL ALUMINUM, CAST IRON, COPPER, STAINLESS STEEL, STEEL APPLICATION FINISHING CUTTER DIAMETER - DECIMAL - UOM IN EB3304 MODEL "

"

  • BALL NOSE TYPE
  • SOLID CARBIDE MATERIAL
  • 2 INCH OVERALL LENGTH
  • 9/16 INCH FLUTE LENGTH
  • STRAIGHT SHANK TYPE
  • 3/16 INCH SHANK SIZE
  • RIGHT HAND DIRECTION OF CUT
  • 4 FLUTE(S)
  • SPIRAL FLUTE TYPE
  • 3/16 INCH CUTTER DIAMETER
  • 3/16 CUTTER DIAMETER - FRACTIONAL
  • .1875 CUTTER DIAMETER - DECIMAL
  • PRECISION TWIST DRILL[R] BRAND
  • LENGTH SERIES STANDARD
  • NUMBER OF CUTTING ENDS SINGLE
  • CUT MATERIAL ALUMINUM, CAST IRON, COPPER, STAINLESS STEEL, STEEL
  • APPLICATION FINISHING
  • CUTTER DIAMETER - DECIMAL - UOM IN
  • EB3304 MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Sandvik AB
Product Category Milling Cutters
Product Number 001308
Product Name Endmill
Cutter Type Endmill
Geometry Ballnose
Units Fractional
Cutter 0.188 inch (4.8 mm)
Shank 0.188 inch (4.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Slot Drills - 316072 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cutter Type Slot Drills
Cutter 0.079 inch (2.0 mm)
Shank 0.118 inch (3.0 mm)
View Details
Straight & Groove Forming Bits, Point Cutting - 2 Flute - 733243-6A - Makita USA, Inc.
Specs
Cutter Type Straight & Groove Forming Bits: Point Cutting - 2 Flute
View Details
Endmill - 005705 - Sandvik AB
Specs
Cutter Type Endmill
Geometry Ballnose
Units Fractional
View Details
Thread Mill, TMLR - UN -  - SCT - Scientific Cutting Tools, Inc.
SCT - Scientific Cutting Tools, Inc.
Specs
Cutter Type Thread Mill
Cutting Ends Single
Units Fractional
View Details