Sandvik AB Endmill 001208

Description
" BALL NOSE TYPE SOLID CARBIDE MATERIAL 2 INCH OVERALL LENGTH 9/16 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 3/16 INCH SHANK SIZE RIGHT HAND DIRECTION OF CUT 2 FLUTE(S) SPIRAL FLUTE TYPE 3/16 INCH CUTTER DIAMETER 3/16 CUTTER DIAMETER - FRACTIONAL .1875 CUTTER DIAMETER - DECIMAL PRECISION TWIST DRILL[R] BRAND LENGTH SERIES STANDARD NUMBER OF CUTTING ENDS SINGLE CUT MATERIAL ALUMINUM, CAST IRON, COPPER, NON FERROUS METAL, STAINLESS STEEL, STEEL APPLICATION PLUNGING, ROUGHING, PERIPHERAL MILLING, SLOTTING CUTTER DIAMETER - DECIMAL - UOM IN EB3302 MODEL "
Datasheet
Description
" BALL NOSE TYPE SOLID CARBIDE MATERIAL 2 INCH OVERALL LENGTH 9/16 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 3/16 INCH SHANK SIZE RIGHT HAND DIRECTION OF CUT 2 FLUTE(S) SPIRAL FLUTE TYPE 3/16 INCH CUTTER DIAMETER 3/16 CUTTER DIAMETER - FRACTIONAL .1875 CUTTER DIAMETER - DECIMAL PRECISION TWIST DRILL[R] BRAND LENGTH SERIES STANDARD NUMBER OF CUTTING ENDS SINGLE CUT MATERIAL ALUMINUM, CAST IRON, COPPER, NON FERROUS METAL, STAINLESS STEEL, STEEL APPLICATION PLUNGING, ROUGHING, PERIPHERAL MILLING, SLOTTING CUTTER DIAMETER - DECIMAL - UOM IN EB3302 MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Endmill - 001208 - Sandvik AB
Sandviken, Sweden
Endmill
001208
Endmill 001208
" BALL NOSE TYPE SOLID CARBIDE MATERIAL 2 INCH OVERALL LENGTH 9/16 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 3/16 INCH SHANK SIZE RIGHT HAND DIRECTION OF CUT 2 FLUTE(S) SPIRAL FLUTE TYPE 3/16 INCH CUTTER DIAMETER 3/16 CUTTER DIAMETER - FRACTIONAL .1875 CUTTER DIAMETER - DECIMAL PRECISION TWIST DRILL[R] BRAND LENGTH SERIES STANDARD NUMBER OF CUTTING ENDS SINGLE CUT MATERIAL ALUMINUM, CAST IRON, COPPER, NON FERROUS METAL, STAINLESS STEEL, STEEL APPLICATION PLUNGING, ROUGHING, PERIPHERAL MILLING, SLOTTING CUTTER DIAMETER - DECIMAL - UOM IN EB3302 MODEL "

"

  • BALL NOSE TYPE
  • SOLID CARBIDE MATERIAL
  • 2 INCH OVERALL LENGTH
  • 9/16 INCH FLUTE LENGTH
  • STRAIGHT SHANK TYPE
  • 3/16 INCH SHANK SIZE
  • RIGHT HAND DIRECTION OF CUT
  • 2 FLUTE(S)
  • SPIRAL FLUTE TYPE
  • 3/16 INCH CUTTER DIAMETER
  • 3/16 CUTTER DIAMETER - FRACTIONAL
  • .1875 CUTTER DIAMETER - DECIMAL
  • PRECISION TWIST DRILL[R] BRAND
  • LENGTH SERIES STANDARD
  • NUMBER OF CUTTING ENDS SINGLE
  • CUT MATERIAL ALUMINUM, CAST IRON, COPPER, NON FERROUS METAL, STAINLESS STEEL, STEEL
  • APPLICATION PLUNGING, ROUGHING, PERIPHERAL MILLING, SLOTTING
  • CUTTER DIAMETER - DECIMAL - UOM IN
  • EB3302 MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Sandvik AB
Product Category Milling Cutters
Product Number 001208
Product Name Endmill
Cutter Type Endmill
Geometry Ballnose
Units Fractional
Cutter 0.188 inch (4.8 mm)
Shank 0.188 inch (4.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

End Mills - 2348279 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cutter Type Endmill
Cutter 0.472 inch (12.0 mm)
OAL 2.76 inch (70 mm)
View Details
Series 1200 2-Flute Carbide End Mill - 12011BTICN - Cutting Edge Technologies, Inc.
Specs
Cutter Type Endmill
Geometry Ballnose
Cutting Ends Single
View Details
High Helix Back Draft Cutters - LRHH-31-3.5-T - Precision Components
Specs
OAL 6.00 inch (152 mm)
Edges Inserts
View Details
Cabe Keyseating Machines -  - Cabe Stozzatrici Srl
Cabe Stozzatrici Srl
Specs
Cutter Type Keyseat
Cutting Ends Single
Cutting Application General Purpose
View Details