Sandvik AB Endmill 001203

Description
" BALL NOSE TYPE SOLID CARBIDE MATERIAL 1-1/2 INCH OVERALL LENGTH 3/8 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 1/8 INCH SHANK SIZE RIGHT HAND DIRECTION OF CUT 2 FLUTE(S) SPIRAL FLUTE TYPE 7/64 INCH CUTTER DIAMETER 7/64 CUTTER DIAMETER - FRACTIONAL .1093 CUTTER DIAMETER - DECIMAL PRECISION TWIST DRILL[R] BRAND LENGTH SERIES STANDARD NUMBER OF CUTTING ENDS SINGLE CUT MATERIAL ALUMINUM, CAST IRON, COPPER, NON FERROUS METAL, STAINLESS STEEL, STEEL APPLICATION PLUNGING, ROUGHING, PERIPHERAL MILLING, SLOTTING CUTTER DIAMETER - DECIMAL - UOM IN EB3302 MODEL "
Datasheet
Description
" BALL NOSE TYPE SOLID CARBIDE MATERIAL 1-1/2 INCH OVERALL LENGTH 3/8 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 1/8 INCH SHANK SIZE RIGHT HAND DIRECTION OF CUT 2 FLUTE(S) SPIRAL FLUTE TYPE 7/64 INCH CUTTER DIAMETER 7/64 CUTTER DIAMETER - FRACTIONAL .1093 CUTTER DIAMETER - DECIMAL PRECISION TWIST DRILL[R] BRAND LENGTH SERIES STANDARD NUMBER OF CUTTING ENDS SINGLE CUT MATERIAL ALUMINUM, CAST IRON, COPPER, NON FERROUS METAL, STAINLESS STEEL, STEEL APPLICATION PLUNGING, ROUGHING, PERIPHERAL MILLING, SLOTTING CUTTER DIAMETER - DECIMAL - UOM IN EB3302 MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Endmill - 001203 - Sandvik AB
Sandviken, Sweden
Endmill
001203
Endmill 001203
" BALL NOSE TYPE SOLID CARBIDE MATERIAL 1-1/2 INCH OVERALL LENGTH 3/8 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 1/8 INCH SHANK SIZE RIGHT HAND DIRECTION OF CUT 2 FLUTE(S) SPIRAL FLUTE TYPE 7/64 INCH CUTTER DIAMETER 7/64 CUTTER DIAMETER - FRACTIONAL .1093 CUTTER DIAMETER - DECIMAL PRECISION TWIST DRILL[R] BRAND LENGTH SERIES STANDARD NUMBER OF CUTTING ENDS SINGLE CUT MATERIAL ALUMINUM, CAST IRON, COPPER, NON FERROUS METAL, STAINLESS STEEL, STEEL APPLICATION PLUNGING, ROUGHING, PERIPHERAL MILLING, SLOTTING CUTTER DIAMETER - DECIMAL - UOM IN EB3302 MODEL "

"

  • BALL NOSE TYPE
  • SOLID CARBIDE MATERIAL
  • 1-1/2 INCH OVERALL LENGTH
  • 3/8 INCH FLUTE LENGTH
  • STRAIGHT SHANK TYPE
  • 1/8 INCH SHANK SIZE
  • RIGHT HAND DIRECTION OF CUT
  • 2 FLUTE(S)
  • SPIRAL FLUTE TYPE
  • 7/64 INCH CUTTER DIAMETER
  • 7/64 CUTTER DIAMETER - FRACTIONAL
  • .1093 CUTTER DIAMETER - DECIMAL
  • PRECISION TWIST DRILL[R] BRAND
  • LENGTH SERIES STANDARD
  • NUMBER OF CUTTING ENDS SINGLE
  • CUT MATERIAL ALUMINUM, CAST IRON, COPPER, NON FERROUS METAL, STAINLESS STEEL, STEEL
  • APPLICATION PLUNGING, ROUGHING, PERIPHERAL MILLING, SLOTTING
  • CUTTER DIAMETER - DECIMAL - UOM IN
  • EB3302 MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Sandvik AB
Product Category Milling Cutters
Product Number 001203
Product Name Endmill
Cutter Type Endmill
Geometry Ballnose
Units Fractional
Cutter 0.109 inch (2.8 mm)
Shank 0.125 inch (3.2 mm)
Unlock Full Specs
to access all available technical data

Similar Products

End Mills - 316145 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cutter Type Endmill
Cutter 0.118 inch (3.0 mm)
OAL 1.50 inch (38 mm)
View Details
Endmill - 002698 - Sandvik AB
Specs
Cutter Type Endmill
Geometry Square
Units Fractional
View Details
Thread Mill, BSPP / BSPT -  - SCT - Scientific Cutting Tools, Inc.
SCT - Scientific Cutting Tools, Inc.
Specs
Cutter Type Thread Mill
Cutting Ends Single
Units Fractional
View Details
Powermill™ Series Face Mill - M402LN06A - Greenleaf Corporation
Specs
Cutter Type Face Mill
Geometry Square
Cutting Ends Single
View Details