Sandvik AB Endmill 001132

Description
" SQUARE TYPE SOLID CARBIDE MATERIAL 50 MM OVERALL LENGTH 14 MM FLUTE LENGTH STRAIGHT SHANK TYPE 4 MM SHANK SIZE RIGHT HAND DIRECTION OF CUT 4 FLUTE(S) SPIRAL FLUTE TYPE 4 MM CUTTER DIAMETER 4 CUTTER DIAMETER IN MM PRECISION TWIST DRILL. BRAND LENGTH SERIES STANDARD NUMBER OF CUTTING ENDS SINGLE CUT MATERIAL ALUMINUM, CAST IRON, COPPER, STAINLESS STEEL, STEEL APPLICATION FINISHING CUTTER DIAMETER IN MM - UOM MM E3304M MODEL "
Datasheet
Description
" SQUARE TYPE SOLID CARBIDE MATERIAL 50 MM OVERALL LENGTH 14 MM FLUTE LENGTH STRAIGHT SHANK TYPE 4 MM SHANK SIZE RIGHT HAND DIRECTION OF CUT 4 FLUTE(S) SPIRAL FLUTE TYPE 4 MM CUTTER DIAMETER 4 CUTTER DIAMETER IN MM PRECISION TWIST DRILL. BRAND LENGTH SERIES STANDARD NUMBER OF CUTTING ENDS SINGLE CUT MATERIAL ALUMINUM, CAST IRON, COPPER, STAINLESS STEEL, STEEL APPLICATION FINISHING CUTTER DIAMETER IN MM - UOM MM E3304M MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Endmill - 001132 - Sandvik AB
Sandviken, Sweden
Endmill
001132
Endmill 001132
" SQUARE TYPE SOLID CARBIDE MATERIAL 50 MM OVERALL LENGTH 14 MM FLUTE LENGTH STRAIGHT SHANK TYPE 4 MM SHANK SIZE RIGHT HAND DIRECTION OF CUT 4 FLUTE(S) SPIRAL FLUTE TYPE 4 MM CUTTER DIAMETER 4 CUTTER DIAMETER IN MM PRECISION TWIST DRILL. BRAND LENGTH SERIES STANDARD NUMBER OF CUTTING ENDS SINGLE CUT MATERIAL ALUMINUM, CAST IRON, COPPER, STAINLESS STEEL, STEEL APPLICATION FINISHING CUTTER DIAMETER IN MM - UOM MM E3304M MODEL "

"

  • SQUARE TYPE
  • SOLID CARBIDE MATERIAL
  • 50 MM OVERALL LENGTH
  • 14 MM FLUTE LENGTH
  • STRAIGHT SHANK TYPE
  • 4 MM SHANK SIZE
  • RIGHT HAND DIRECTION OF CUT
  • 4 FLUTE(S)
  • SPIRAL FLUTE TYPE
  • 4 MM CUTTER DIAMETER
  • 4 CUTTER DIAMETER IN MM
  • PRECISION TWIST DRILL. BRAND
  • LENGTH SERIES STANDARD
  • NUMBER OF CUTTING ENDS SINGLE
  • CUT MATERIAL ALUMINUM, CAST IRON, COPPER, STAINLESS STEEL, STEEL
  • APPLICATION FINISHING
  • CUTTER DIAMETER IN MM - UOM MM
  • E3304M MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Sandvik AB
Product Category Milling Cutters
Product Number 001132
Product Name Endmill
Cutter Type Endmill
Geometry Square
Units Metric
Cutter 0.157 inch (4.0 mm)
Shank 0.157 inch (4.0 mm)
Unlock Full Specs
to access all available technical data

Similar Products

End Mills - 2348277 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cutter Type Endmill
Cutter 0.315 inch (8.0 mm)
OAL 2.50 inch (64 mm)
View Details
Endmill - 001112 - Sandvik AB
Specs
Cutter Type Endmill
Geometry Square
Units Fractional
View Details
Thread Mill, 15° Helical Flute - Metric -  - SCT - Scientific Cutting Tools, Inc.
SCT - Scientific Cutting Tools, Inc.
Specs
Cutter Type Thread Mill
Cutting Ends Single
Units Fractional; Metric
View Details