Sandvik AB Endmill 001104

Description
" SQUARE TYPE SOLID CARBIDE MATERIAL 1-1/2 INCH OVERALL LENGTH 3/8 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 1/8 INCH SHANK SIZE RIGHT HAND DIRECTION OF CUT 4 FLUTE(S) SPIRAL FLUTE TYPE 1/8 INCH CUTTER DIAMETER 1/8 CUTTER DIAMETER - FRACTIONAL .125 CUTTER DIAMETER - DECIMAL PRECISION TWIST DRILL[R] BRAND LENGTH SERIES STANDARD NUMBER OF CUTTING ENDS SINGLE CUT MATERIAL ALUMINUM, CAST IRON, COPPER, STAINLESS STEEL, STEEL APPLICATION FINISHING CUTTER DIAMETER - DECIMAL - UOM IN E3304 MODEL "
Datasheet
Description
" SQUARE TYPE SOLID CARBIDE MATERIAL 1-1/2 INCH OVERALL LENGTH 3/8 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 1/8 INCH SHANK SIZE RIGHT HAND DIRECTION OF CUT 4 FLUTE(S) SPIRAL FLUTE TYPE 1/8 INCH CUTTER DIAMETER 1/8 CUTTER DIAMETER - FRACTIONAL .125 CUTTER DIAMETER - DECIMAL PRECISION TWIST DRILL[R] BRAND LENGTH SERIES STANDARD NUMBER OF CUTTING ENDS SINGLE CUT MATERIAL ALUMINUM, CAST IRON, COPPER, STAINLESS STEEL, STEEL APPLICATION FINISHING CUTTER DIAMETER - DECIMAL - UOM IN E3304 MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Endmill - 001104 - Sandvik AB
Sandviken, Sweden
Endmill
001104
Endmill 001104
" SQUARE TYPE SOLID CARBIDE MATERIAL 1-1/2 INCH OVERALL LENGTH 3/8 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 1/8 INCH SHANK SIZE RIGHT HAND DIRECTION OF CUT 4 FLUTE(S) SPIRAL FLUTE TYPE 1/8 INCH CUTTER DIAMETER 1/8 CUTTER DIAMETER - FRACTIONAL .125 CUTTER DIAMETER - DECIMAL PRECISION TWIST DRILL[R] BRAND LENGTH SERIES STANDARD NUMBER OF CUTTING ENDS SINGLE CUT MATERIAL ALUMINUM, CAST IRON, COPPER, STAINLESS STEEL, STEEL APPLICATION FINISHING CUTTER DIAMETER - DECIMAL - UOM IN E3304 MODEL "

"

  • SQUARE TYPE
  • SOLID CARBIDE MATERIAL
  • 1-1/2 INCH OVERALL LENGTH
  • 3/8 INCH FLUTE LENGTH
  • STRAIGHT SHANK TYPE
  • 1/8 INCH SHANK SIZE
  • RIGHT HAND DIRECTION OF CUT
  • 4 FLUTE(S)
  • SPIRAL FLUTE TYPE
  • 1/8 INCH CUTTER DIAMETER
  • 1/8 CUTTER DIAMETER - FRACTIONAL
  • .125 CUTTER DIAMETER - DECIMAL
  • PRECISION TWIST DRILL[R] BRAND
  • LENGTH SERIES STANDARD
  • NUMBER OF CUTTING ENDS SINGLE
  • CUT MATERIAL ALUMINUM, CAST IRON, COPPER, STAINLESS STEEL, STEEL
  • APPLICATION FINISHING
  • CUTTER DIAMETER - DECIMAL - UOM IN
  • E3304 MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Sandvik AB
Product Category Milling Cutters
Product Number 001104
Product Name Endmill
Cutter Type Endmill
Geometry Square
Units Fractional
Cutter 0.125 inch (3.2 mm)
Shank 0.125 inch (3.2 mm)
Unlock Full Specs
to access all available technical data

Similar Products

End Mills - 316064 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cutter Type Endmill
Cutter 0.315 inch (8.0 mm)
OAL 2.48 inch (63 mm)
View Details
Endmill - 003748 - Sandvik AB
Specs
Cutter Type Endmill
Geometry Ballnose
Units Fractional
View Details
Professional Tool Grinding, Inc.
Specs
Cutter Type Endmill; Dovetail (optional feature)
Geometry Square (optional feature); Ballnose (optional feature); Radius (optional feature)
Cutting Ends Single
View Details