Sandvik AB Endmill 001041

Description
" SQUARE TYPE SOLID CARBIDE MATERIAL 74 MM OVERALL LENGTH 25 MM FLUTE LENGTH STRAIGHT SHANK TYPE 12 MM SHANK SIZE RIGHT HAND DIRECTION OF CUT 2 FLUTE(S) SPIRAL FLUTE TYPE 12 MM CUTTER DIAMETER 12 CUTTER DIAMETER IN MM PRECISION TWIST DRILL. BRAND LENGTH SERIES STANDARD NUMBER OF CUTTING ENDS SINGLE CUT MATERIAL ALUMINUM, CAST IRON, COPPER, NON FERROUS METAL, STAINLESS STEEL, STEEL APPLICATION PLUNGING, ROUGHING, PERIPHERAL MILLING, SLOTTING CUTTER DIAMETER IN MM - UOM MM E3302M MODEL "
Datasheet
Description
" SQUARE TYPE SOLID CARBIDE MATERIAL 74 MM OVERALL LENGTH 25 MM FLUTE LENGTH STRAIGHT SHANK TYPE 12 MM SHANK SIZE RIGHT HAND DIRECTION OF CUT 2 FLUTE(S) SPIRAL FLUTE TYPE 12 MM CUTTER DIAMETER 12 CUTTER DIAMETER IN MM PRECISION TWIST DRILL. BRAND LENGTH SERIES STANDARD NUMBER OF CUTTING ENDS SINGLE CUT MATERIAL ALUMINUM, CAST IRON, COPPER, NON FERROUS METAL, STAINLESS STEEL, STEEL APPLICATION PLUNGING, ROUGHING, PERIPHERAL MILLING, SLOTTING CUTTER DIAMETER IN MM - UOM MM E3302M MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Endmill - 001041 - Sandvik AB
Sandviken, Sweden
Endmill
001041
Endmill 001041
" SQUARE TYPE SOLID CARBIDE MATERIAL 74 MM OVERALL LENGTH 25 MM FLUTE LENGTH STRAIGHT SHANK TYPE 12 MM SHANK SIZE RIGHT HAND DIRECTION OF CUT 2 FLUTE(S) SPIRAL FLUTE TYPE 12 MM CUTTER DIAMETER 12 CUTTER DIAMETER IN MM PRECISION TWIST DRILL. BRAND LENGTH SERIES STANDARD NUMBER OF CUTTING ENDS SINGLE CUT MATERIAL ALUMINUM, CAST IRON, COPPER, NON FERROUS METAL, STAINLESS STEEL, STEEL APPLICATION PLUNGING, ROUGHING, PERIPHERAL MILLING, SLOTTING CUTTER DIAMETER IN MM - UOM MM E3302M MODEL "

"

  • SQUARE TYPE
  • SOLID CARBIDE MATERIAL
  • 74 MM OVERALL LENGTH
  • 25 MM FLUTE LENGTH
  • STRAIGHT SHANK TYPE
  • 12 MM SHANK SIZE
  • RIGHT HAND DIRECTION OF CUT
  • 2 FLUTE(S)
  • SPIRAL FLUTE TYPE
  • 12 MM CUTTER DIAMETER
  • 12 CUTTER DIAMETER IN MM
  • PRECISION TWIST DRILL. BRAND
  • LENGTH SERIES STANDARD
  • NUMBER OF CUTTING ENDS SINGLE
  • CUT MATERIAL ALUMINUM, CAST IRON, COPPER, NON FERROUS METAL, STAINLESS STEEL, STEEL
  • APPLICATION PLUNGING, ROUGHING, PERIPHERAL MILLING, SLOTTING
  • CUTTER DIAMETER IN MM - UOM MM
  • E3302M MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Sandvik AB
Product Category Milling Cutters
Product Number 001041
Product Name Endmill
Cutter Type Endmill
Geometry Square
Units Metric
Cutter 0.472 inch (12.0 mm)
Shank 0.472 inch (12.0 mm)
Unlock Full Specs
to access all available technical data

Similar Products

End Mills - 5230571 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cutter Type Endmill
Cutter 0.157 inch (4.0 mm)
Shank 0.236 inch (6.0 mm)
View Details
Endmill - 004410 - Sandvik AB
Specs
Cutter Type Endmill
Geometry Ballnose
Units Metric
View Details
Professional Tool Grinding, Inc.
Specs
Cutter Type Endmill; Dovetail (optional feature)
Geometry Square (optional feature); Ballnose (optional feature); Radius (optional feature)
Cutting Ends Single
View Details
Laminate Trimming Bits, 15º Bevel Trimmer - 2 Flute - 733128-3A - Makita USA, Inc.
Specs
Cutter Type Laminate Trimming Bits: 15º Bevel Trimmer - 2 Flute
View Details