Sandvik AB Endmill 001038

Description
" SQUARE TYPE SOLID CARBIDE MATERIAL 73 MM OVERALL LENGTH 22 MM FLUTE LENGTH STRAIGHT SHANK TYPE 10 MM SHANK SIZE RIGHT HAND DIRECTION OF CUT 2 FLUTE(S) SPIRAL FLUTE TYPE 9 MM CUTTER DIAMETER 9 CUTTER DIAMETER IN MM PRECISION TWIST DRILL. BRAND LENGTH SERIES STANDARD NUMBER OF CUTTING ENDS SINGLE CUT MATERIAL ALUMINUM, CAST IRON, COPPER, NON FERROUS METAL, STAINLESS STEEL, STEEL APPLICATION PLUNGING, ROUGHING, PERIPHERAL MILLING, SLOTTING CUTTER DIAMETER IN MM - UOM MM E3302M MODEL "
Datasheet
Description
" SQUARE TYPE SOLID CARBIDE MATERIAL 73 MM OVERALL LENGTH 22 MM FLUTE LENGTH STRAIGHT SHANK TYPE 10 MM SHANK SIZE RIGHT HAND DIRECTION OF CUT 2 FLUTE(S) SPIRAL FLUTE TYPE 9 MM CUTTER DIAMETER 9 CUTTER DIAMETER IN MM PRECISION TWIST DRILL. BRAND LENGTH SERIES STANDARD NUMBER OF CUTTING ENDS SINGLE CUT MATERIAL ALUMINUM, CAST IRON, COPPER, NON FERROUS METAL, STAINLESS STEEL, STEEL APPLICATION PLUNGING, ROUGHING, PERIPHERAL MILLING, SLOTTING CUTTER DIAMETER IN MM - UOM MM E3302M MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Endmill - 001038 - Sandvik AB
Sandviken, Sweden
Endmill
001038
Endmill 001038
" SQUARE TYPE SOLID CARBIDE MATERIAL 73 MM OVERALL LENGTH 22 MM FLUTE LENGTH STRAIGHT SHANK TYPE 10 MM SHANK SIZE RIGHT HAND DIRECTION OF CUT 2 FLUTE(S) SPIRAL FLUTE TYPE 9 MM CUTTER DIAMETER 9 CUTTER DIAMETER IN MM PRECISION TWIST DRILL. BRAND LENGTH SERIES STANDARD NUMBER OF CUTTING ENDS SINGLE CUT MATERIAL ALUMINUM, CAST IRON, COPPER, NON FERROUS METAL, STAINLESS STEEL, STEEL APPLICATION PLUNGING, ROUGHING, PERIPHERAL MILLING, SLOTTING CUTTER DIAMETER IN MM - UOM MM E3302M MODEL "

"

  • SQUARE TYPE
  • SOLID CARBIDE MATERIAL
  • 73 MM OVERALL LENGTH
  • 22 MM FLUTE LENGTH
  • STRAIGHT SHANK TYPE
  • 10 MM SHANK SIZE
  • RIGHT HAND DIRECTION OF CUT
  • 2 FLUTE(S)
  • SPIRAL FLUTE TYPE
  • 9 MM CUTTER DIAMETER
  • 9 CUTTER DIAMETER IN MM
  • PRECISION TWIST DRILL. BRAND
  • LENGTH SERIES STANDARD
  • NUMBER OF CUTTING ENDS SINGLE
  • CUT MATERIAL ALUMINUM, CAST IRON, COPPER, NON FERROUS METAL, STAINLESS STEEL, STEEL
  • APPLICATION PLUNGING, ROUGHING, PERIPHERAL MILLING, SLOTTING
  • CUTTER DIAMETER IN MM - UOM MM
  • E3302M MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Sandvik AB
Product Category Milling Cutters
Product Number 001038
Product Name Endmill
Cutter Type Endmill
Geometry Square
Units Metric
Cutter 0.354 inch (9.0 mm)
Shank 0.394 inch (10.0 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Slot Drills - 316091 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cutter Type Slot Drills
Cutter 0.236 inch (6.0 mm)
Shank 0.236 inch (6.0 mm)
View Details
Straight & Groove Forming Bits, Straight - Single Flute - 733002-5A - Makita USA, Inc.
Specs
Cutter Type Straight & Groove Forming Bits: Straight - Single Flute
View Details
Endmill - 001069 - Sandvik AB
Specs
Cutter Type Endmill
Geometry Square
Units Fractional
View Details
Thread Mill, 30° Helical Flute - UN -  - SCT - Scientific Cutting Tools, Inc.
SCT - Scientific Cutting Tools, Inc.
Specs
Cutter Type Thread Mill
Cutting Ends Single
Units Fractional
View Details