"PAD" (Pressure Assisted Densification) Boron Carbide is characterized by outstanding hardness, low specific gravity, excellent corrosion resistance and a high neutron absorbing cross-section. This material is suitable for light weight armor, nuclear and wear applications.
| San Jose Delta Associates, Inc. | |
|---|---|
| Product Category | Industrial Ceramic Materials |
| Product Name | Boron Carbide Ceramic Component |
| Material Type | Carbide Material; Boron Carbide; Silicon Carbide |
| Shape / Form | Custom Shape |
| Applications | Abrasion Resistant; Wear resistant parts or tooling; Nuclear |
| Performance Features | Machinable ceramic |