Between our five locations, the Samuel Pressure Vessel Group is capable of fulfilling most any pressure vessel requirment. Our typical product ranges from 2" to 192" in diameter and can be rated from full vacuum to 13,000 psi. For heavier applications, our overhead lifting capacity exceeds 160,000 pounds. Materials of construction include carbon steel, stainless steel, and higher alloys. There are over 750 employees within SPVG of which over 400 are ASME certified welders and 20+ are project engineers. We are aan ISO certified organization, operate using lean manufaturing principles, are saftey first driven, and drive quality through a systematic appraoch. Certifications include; ASME, ISO9001, CE/PED, AD-Merkblatt, MHWL, SAEJ10, CSA-B51, CRN, API 650, and many others.
| Samuel Pressure Vessel Group (SPVG) | |
|---|---|
| Product Category | Welding and Fabrication Services |
| Product Name | Custom Vessel Fabrication |
| Company Information | The Samuel Pressure Vessel Group (SPVG) is a global leader in pressure vessel fabrication. The SPVG’s 5 divisions share group capabilities and expertise, which offer our customers exceptional value and a unique advantage in the marketplace. |
| Certification / Quality Requirements | ASME U-Stamp; ISO 9001:2000; National Board R-Stamp |
| Arc / Resistance Welding | Flux Cored Arc (FCAW); MIG (GMAW); Orbital / Tube Arc Welding; Plasma; Flash / Upset Butt; Resistance - Seam; Resistance - Spot; Stick (SMAW); Submerged Arc; TIG (GTAW) |