Samsung Electro-Mechanics Common Mode Filters

Description
It is made by winding two coils around the magnet in the same direction. The design allows differential (differential mode) transmission signals to pass while eliminating common mode noise using the inductor’s power. The same directional current will flow through coils 1 and 2, leading to the combination of their magnetic flux and increasing impedance, thus removing common mode noise. General Features Realizes high attenuation and high cut-off frequency Realizes ultra mini size and low RDC Application General electronic equipment Resonant circuits, PLL circuits, noise reduction circuits, and others Why Samsung Features of Products (Technology) Shields common mode noise by realizing precise tolerance based on the high Q ferrite powder and coiling structure. Sectional View External electrodes and coils are found at the bottom. The ferrite cover layer, which is used to realize impedance characteristics, is also configured here.
Description
It is made by winding two coils around the magnet in the same direction. The design allows differential (differential mode) transmission signals to pass while eliminating common mode noise using the inductor’s power. The same directional current will flow through coils 1 and 2, leading to the combination of their magnetic flux and increasing impedance, thus removing common mode noise. General Features Realizes high attenuation and high cut-off frequency Realizes ultra mini size and low RDC Application General electronic equipment Resonant circuits, PLL circuits, noise reduction circuits, and others Why Samsung Features of Products (Technology) Shields common mode noise by realizing precise tolerance based on the high Q ferrite powder and coiling structure. Sectional View External electrodes and coils are found at the bottom. The ferrite cover layer, which is used to realize impedance characteristics, is also configured here.

Suppliers

Company
Product
Description
Supplier Links
Common Mode Filters -  - Samsung Electro-Mechanics
Paldal-gu Suwon-si, Gyeonggi-do, Korea
Common Mode Filters
Common Mode Filters
It is made by winding two coils around the magnet in the same direction. The design allows differential (differential mode) transmission signals to pass while eliminating common mode noise using the inductor’s power. The same directional current will flow through coils 1 and 2, leading to the combination of their magnetic flux and increasing impedance, thus removing common mode noise. General Features Realizes high attenuation and high cut-off frequency Realizes ultra mini size and low RDC Application General electronic equipment Resonant circuits, PLL circuits, noise reduction circuits, and others Why Samsung Features of Products (Technology) Shields common mode noise by realizing precise tolerance based on the high Q ferrite powder and coiling structure. Sectional View External electrodes and coils are found at the bottom. The ferrite cover layer, which is used to realize impedance characteristics, is also configured here.

It is made by winding two coils around the magnet in the same direction. The design allows differential (differential mode) transmission signals to pass while eliminating common mode noise using the inductor’s power.

The same directional current will flow through coils 1 and 2, leading to the combination of their magnetic flux and increasing impedance, thus removing common mode noise.

General Features

  • Realizes high attenuation and high cut-off frequency
  • Realizes ultra mini size and low RDC

Application

  • General electronic equipment
  • Resonant circuits, PLL circuits, noise reduction circuits, and others

Why Samsung

Features of Products (Technology)

Shields common mode noise by realizing precise tolerance based on the high Q ferrite powder and coiling structure.

Sectional View

External electrodes and coils are found at the bottom. The ferrite cover layer, which is used to realize impedance characteristics, is also configured here.

Supplier's Site

Technical Specifications

  Samsung Electro-Mechanics
Product Category Chip Inductors
Product Name Common Mode Filters
Application Common Mode Choke
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ0805TTER18G - 975609-KQ0805TTER18G - Win Source Electronics
Specs
Technology Standard
Standards and Certifications RoHS
Inductance Range 0.1800 microH
View Details
680MA 83MOHM Inductor and Choke - 71-0402CS-6N8XGRW - ERSAELECTRONICS PTE. LTD.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount
Technology Wirewound
View Details
2 suppliers
Surface Mount Inductors - 2125958 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Standards and Certifications RoHS
Inductance Range 10000 microH
View Details
Fixed Inductors - 1276-6194-2-ND - DigiKey
Samsung Electro-Mechanics
Specs
Technology Multilayer
Inductance Tolerance 20 (+/- %)
DCR 0.1200 ohms
View Details