Samsung Electro-Mechanics Fixed Inductors CIL10NR68KNC

Description
680nH Shielded Inductor 35mA 1.7Ohm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
680nH Shielded Inductor 35mA 1.7Ohm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - CIL10NR68KNC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CIL10NR68KNC-ND
Fixed Inductors CIL10NR68KNC-ND
680nH Shielded Inductor 35mA 1.7Ohm Max 0603 (1608 Metric)

680nH Shielded Inductor 35mA 1.7Ohm Max 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number CIL10NR68KNC-ND
Product Name Fixed Inductors
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3229-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-43N 0402DC-43NXJRW , 0402DC-43NXGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details