Samsung Electro-Mechanics SMD 50MA 800MOHM Inductor and Choke CIL10NR22KNC

Description
FIXED IND 220NH 50MA 800MOHM SMD Product overview: CIL10NR22KNC from Samsung Electro-Mechanics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50MA, 800MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 50MA, 800MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CIL10NR22KNC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 220NH 50MA 800MOHM SMD Product overview: CIL10NR22KNC from Samsung Electro-Mechanics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50MA, 800MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 50MA, 800MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CIL10NR22KNC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 50MA 800MOHM Inductor and Choke - 71-CIL10NR22KNC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 50MA 800MOHM Inductor and Choke
71-CIL10NR22KNC
SMD 50MA 800MOHM Inductor and Choke 71-CIL10NR22KNC
FIXED IND 220NH 50MA 800MOHM SMD Product overview: CIL10NR22KNC from Samsung Electro-Mechanics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50MA, 800MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 50MA, 800MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CIL10NR22KNC can be used for catalog matching and distributor lookup.

FIXED IND 220NH 50MA 800MOHM SMD Product overview: CIL10NR22KNC from Samsung Electro-Mechanics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50MA, 800MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 50MA, 800MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CIL10NR22KNC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - CIL10NR22KNC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CIL10NR22KNC-ND
Fixed Inductors CIL10NR22KNC-ND
220nH Shielded Inductor 50mA 800mOhm Max 0603 (1608 Metric)

220nH Shielded Inductor 50mA 800mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
960089-CIL10NR22KNC
Inductors, Coils, Chokes - Fixed Inductors 960089-CIL10NR22KNC
Win Source Part Number: 960089-CIL10NR22KNC Category: Inductors, Coils, Chokes>Fixed Inductors Series: CIL10 Package: Tape & Reel (TR) Shielding: Shielded Inductance: 220 nH Height - Seated (Max): 0.037" (0.95mm) Standard Package: 4,000 Mounting: SMD (SMT) Tolerance: ±10% Material - Core: Ferrite Q @ Freq: 15 @ 25MHz Frequency - Self Resonant: 150MHz Package / Case: 0603 (1608 Metric) DC Resistance (DCR): 800mOhm Max Supplier Device Package: 0603 (1608 Metric) Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) ECCN: EAR99 Fake Threat In the Open Market: 74 pct. Current Rating (Amps): 50 mA Inductance Frequency - Test: 25 MHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: Samsung Electro-Mechanics Product Status: Obsolete

Win Source Part Number: 960089-CIL10NR22KNC
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: CIL10
Package: Tape & Reel (TR)
Shielding: Shielded
Inductance: 220 nH
Height - Seated (Max): 0.037" (0.95mm)
Standard Package: 4,000
Mounting: SMD (SMT)
Tolerance: ±10%
Material - Core: Ferrite
Q @ Freq: 15 @ 25MHz
Frequency - Self Resonant: 150MHz
Package / Case: 0603 (1608 Metric)
DC Resistance (DCR): 800mOhm Max
Supplier Device Package: 0603 (1608 Metric)
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
Current Rating (Amps): 50 mA
Inductance Frequency - Test: 25 MHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: Samsung Electro-Mechanics
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-CIL10NR22KNC CIL10NR22KNC-ND 960089-CIL10NR22KNC
Product Name SMD 50MA 800MOHM Inductor and Choke Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology
Inductance Range 0.2200 microH 0.2200 microH
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Packing Method Tape & Reel (TR) Tape Reel
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R3-R22-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2565JQL1T-1CT-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-6N4 0402DC-6N4XJRW , 0402DC-6N4XGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Surface Mount Inductors - 1678466 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ceramic; Copper plated ceramic
Q Factor 14
View Details