Samsung Electro-Mechanics Fixed Inductors CIL10J4R7KNC

Description
4.7µH Shielded Inductor 15mA 2.1Ohm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
4.7µH Shielded Inductor 15mA 2.1Ohm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - CIL10J4R7KNC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CIL10J4R7KNC-ND
Fixed Inductors CIL10J4R7KNC-ND
4.7µH Shielded Inductor 15mA 2.1Ohm Max 0603 (1608 Metric)

4.7µH Shielded Inductor 15mA 2.1Ohm Max 0603 (1608 Metric)

Buy Now Datasheet
SMD 4.7UH 15MA 2.1 OHM Inductor and Choke - 71-CIL10J4R7KNC - ERSAELECTRONICS PTE. LTD.
Singapore
SMD 4.7UH 15MA 2.1 OHM Inductor and Choke
71-CIL10J4R7KNC
SMD 4.7UH 15MA 2.1 OHM Inductor and Choke 71-CIL10J4R7KNC
FIXED IND 4.7UH 15MA 2.1 OHM SMD Product overview: CIL10J4R7KNC from Samsung Electro-Mechanics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7UH, 15MA, 2.1 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.7UH, 15MA, 2.1 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CIL10J4R7KNC can be used for catalog matching and distributor lookup.

FIXED IND 4.7UH 15MA 2.1 OHM SMD Product overview: CIL10J4R7KNC from Samsung Electro-Mechanics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7UH, 15MA, 2.1 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.7UH, 15MA, 2.1 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CIL10J4R7KNC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number CIL10J4R7KNC-ND 71-CIL10J4R7KNC
Product Name Fixed Inductors SMD 4.7UH 15MA 2.1 OHM Inductor and Choke
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology Surface Mount
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-11N 0402DC-11NXJRW , 0402DC-11NXGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Specs
Application RF Choke
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details