Samsung Electro-Mechanics SMD 2.2UH 15MA 1.15OHM Inductor and Choke CIL10J2R2KNC

Description
FIXED IND 2.2UH 15MA 1.15OHM SMD Product overview: CIL10J2R2KNC from Samsung Electro-Mechanics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2UH, 15MA, 1.15OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2UH, 15MA, 1.15OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CIL10J2R2KNC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 2.2UH 15MA 1.15OHM SMD Product overview: CIL10J2R2KNC from Samsung Electro-Mechanics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2UH, 15MA, 1.15OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2UH, 15MA, 1.15OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CIL10J2R2KNC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 2.2UH 15MA 1.15OHM Inductor and Choke - 71-CIL10J2R2KNC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 2.2UH 15MA 1.15OHM Inductor and Choke
71-CIL10J2R2KNC
SMD 2.2UH 15MA 1.15OHM Inductor and Choke 71-CIL10J2R2KNC
FIXED IND 2.2UH 15MA 1.15OHM SMD Product overview: CIL10J2R2KNC from Samsung Electro-Mechanics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2UH, 15MA, 1.15OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2UH, 15MA, 1.15OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CIL10J2R2KNC can be used for catalog matching and distributor lookup.

FIXED IND 2.2UH 15MA 1.15OHM SMD Product overview: CIL10J2R2KNC from Samsung Electro-Mechanics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2UH, 15MA, 1.15OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2UH, 15MA, 1.15OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CIL10J2R2KNC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - CIL10J2R2KNC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CIL10J2R2KNC-ND
Fixed Inductors CIL10J2R2KNC-ND
2.2µH Shielded Inductor 15mA 1.15Ohm Max 0603 (1608 Metric)

2.2µH Shielded Inductor 15mA 1.15Ohm Max 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-CIL10J2R2KNC CIL10J2R2KNC-ND
Product Name SMD 2.2UH 15MA 1.15OHM Inductor and Choke Fixed Inductors
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Surface Mount Technology
Inductance Range 2.2 microH
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Packing Method Tape & Reel (TR) Tape Reel
Unlock Full Specs
to access all available technical data

Similar Products

4000uH 25A 0.012Ohm Inductor and Choke - 839-DKIP-0333-2504 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 4000 microH
Inductance Tolerance 50 (+/- %)
Lead Style Lead Wire
View Details
2 suppliers
0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-13N 0201DS-13NXJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details