Samsung Electro-Mechanics SMD 1.2UH 25MA 800MOHM Inductor and Choke CIL10J1R2KNC

Description
FIXED IND 1.2UH 25MA 800MOHM SMD Product overview: CIL10J1R2KNC from Samsung Electro-Mechanics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.2UH, 25MA, 800MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.2UH, 25MA, 800MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CIL10J1R2KNC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 1.2UH 25MA 800MOHM SMD Product overview: CIL10J1R2KNC from Samsung Electro-Mechanics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.2UH, 25MA, 800MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.2UH, 25MA, 800MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CIL10J1R2KNC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 1.2UH 25MA 800MOHM Inductor and Choke - 71-CIL10J1R2KNC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1.2UH 25MA 800MOHM Inductor and Choke
71-CIL10J1R2KNC
SMD 1.2UH 25MA 800MOHM Inductor and Choke 71-CIL10J1R2KNC
FIXED IND 1.2UH 25MA 800MOHM SMD Product overview: CIL10J1R2KNC from Samsung Electro-Mechanics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.2UH, 25MA, 800MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.2UH, 25MA, 800MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CIL10J1R2KNC can be used for catalog matching and distributor lookup.

FIXED IND 1.2UH 25MA 800MOHM SMD Product overview: CIL10J1R2KNC from Samsung Electro-Mechanics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.2UH, 25MA, 800MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.2UH, 25MA, 800MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CIL10J1R2KNC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1108749-CIL10J1R2KNC
Inductors, Coils, Chokes - Fixed Inductors 1108749-CIL10J1R2KNC
Win Source Part Number: 1108749-CIL10J1R2KNC Category: Inductors, Coils, Chokes>Fixed Inductors Series: CIL10 Package: Tape & Reel (TR) Shielding: Shielded Inductance: 1.2 µH Height - Seated (Max): 0.037" (0.95mm) Standard Package: 4,000 Mounting: SMD (SMT) Tolerance: ±10% Material - Core: Ferrite Q @ Freq: 35 @ 10MHz Frequency - Self Resonant: 60MHz Package / Case: 0603 (1608 Metric) DC Resistance (DCR): 800mOhm Max Supplier Device Package: 0603 (1608 Metric) Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) ECCN: EAR99 Fake Threat In the Open Market: 67 pct. Current Rating (Amps): 25 mA Inductance Frequency - Test: 10 MHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: Samsung Electro-Mechanics Product Status: Obsolete

Win Source Part Number: 1108749-CIL10J1R2KNC
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: CIL10
Package: Tape & Reel (TR)
Shielding: Shielded
Inductance: 1.2 µH
Height - Seated (Max): 0.037" (0.95mm)
Standard Package: 4,000
Mounting: SMD (SMT)
Tolerance: ±10%
Material - Core: Ferrite
Q @ Freq: 35 @ 10MHz
Frequency - Self Resonant: 60MHz
Package / Case: 0603 (1608 Metric)
DC Resistance (DCR): 800mOhm Max
Supplier Device Package: 0603 (1608 Metric)
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
Current Rating (Amps): 25 mA
Inductance Frequency - Test: 10 MHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: Samsung Electro-Mechanics
Product Status: Obsolete

Buy Now Datasheet
Fixed Inductors - CIL10J1R2KNC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CIL10J1R2KNC-ND
Fixed Inductors CIL10J1R2KNC-ND
1.2µH Shielded Inductor 25mA 800mOhm Max 0603 (1608 Metric)

1.2µH Shielded Inductor 25mA 800mOhm Max 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-CIL10J1R2KNC 1108749-CIL10J1R2KNC CIL10J1R2KNC-ND
Product Name SMD 1.2UH 25MA 800MOHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology
Inductance Range 1.2 microH 1.2 microH
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Packing Method Tape & Reel (TR) Tape Reel
Unlock Full Specs
to access all available technical data

Similar Products

DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Through-Hole 4mH 500mA 250V Inductor and Choke - 839-DKFP-6248-D504 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 4000 microH
Inductance Tolerance 50 (+/- %)
Lead Style Pin
View Details
2 suppliers
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-6N8 0402DC-6N8XJRW , 0402DC-6N8XGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details