FIXED IND 150NH 250MA 1.2OHM SMD Product overview: CIH10TR15JNC from Samsung Electro-Mechanics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 250MA, 1.2OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 250MA, 1.2OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CIH10TR15JNC can be used for catalog matching and distributor lookup.
Manufacturer: Samsung Electro-Mechanics America, Inc.
Win Source Part Number: 1029248-CIH10TR15JNC
Packaging: Reel - TR
Type: Multilayer
Current Rating: 250mA
Inductance: 150nH
Mounting: SMD (SMT)
Tolerance: ±5%
Q @ Freq: 8 @ 100MHz
Frequency - Self Resonant: 500MHz
Frequency - Test: 100MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 1.2 Ohm Max
Status: Active
Temperature Range - Operating: -55°C to 125°C
Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Balance
150nH Unshielded Multilayer Inductor 250mA 1.2Ohm Max 0603 (1608 Metric)
150nH Unshielded Multilayer Inductor 250mA 1.2Ohm Max 0603 (1608 Metric)
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-CIH10TR15JNC | 1029248-CIH10TR15JNC | 1276-6316-2-ND |
| Product Name | SMD 250MA 1.2OHM Inductor and Choke | Fixed Inductors - CIH10TR15JNC | Fixed Inductors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology |
| Technology | Multilayer | Multilayer | Multilayer |
| Inductance Range | 0.1500 microH | 0.1500 microH | |
| Inductance Tolerance | 5 (+/- %) | 5 (+/- %) |