Samsung Electro-Mechanics Fixed Inductors CIH10TR10JNC

Description
100nH Unshielded Multilayer Inductor 350mA 1Ohm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
100nH Unshielded Multilayer Inductor 350mA 1Ohm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 1276-6315-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
1276-6315-2-ND
Fixed Inductors 1276-6315-2-ND
100nH Unshielded Multilayer Inductor 350mA 1Ohm Max 0603 (1608 Metric)

100nH Unshielded Multilayer Inductor 350mA 1Ohm Max 0603 (1608 Metric)

Buy Now Datasheet
SMD 350MA 1 OHM Inductor and Choke - 71-CIH10TR10JNC - ERSAELECTRONICS PTE. LTD.
Singapore
SMD 350MA 1 OHM Inductor and Choke
71-CIH10TR10JNC
SMD 350MA 1 OHM Inductor and Choke 71-CIH10TR10JNC
FIXED IND 100NH 350MA 1 OHM SMD Product overview: CIH10TR10JNC from Samsung Electro-Mechanics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 350MA, 1 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 350MA, 1 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CIH10TR10JNC can be used for catalog matching and distributor lookup.

FIXED IND 100NH 350MA 1 OHM SMD Product overview: CIH10TR10JNC from Samsung Electro-Mechanics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 350MA, 1 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 350MA, 1 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CIH10TR10JNC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor High Frequency Chip Multi-Layer 100nH 5% 100MHz 12Q-Factor Ceramic 350mA 1Ohm DCR 0603 Paper T/R - 703-CIH10TR10JNC - Utmel Electronic Limited
Hong Kong, China
Inductor High Frequency Chip Multi-Layer 100nH 5% 100MHz 12Q-Factor Ceramic 350mA 1Ohm DCR 0603 Paper T/R
703-CIH10TR10JNC
Inductor High Frequency Chip Multi-Layer 100nH 5% 100MHz 12Q-Factor Ceramic 350mA 1Ohm DCR 0603 Paper T/R 703-CIH10TR10JNC
Inductor High Frequency Chip Multi-Layer 100nH 5% 100MHz 12Q-Factor Ceramic 350mA 1Ohm DCR 0603 Paper T/R

Inductor High Frequency Chip Multi-Layer 100nH 5% 100MHz 12Q-Factor Ceramic 350mA 1Ohm DCR 0603 Paper T/R

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1276-6315-2-ND 71-CIH10TR10JNC 703-CIH10TR10JNC
Product Name Fixed Inductors SMD 350MA 1 OHM Inductor and Choke Inductor High Frequency Chip Multi-Layer 100nH 5% 100MHz 12Q-Factor Ceramic 350mA 1Ohm DCR 0603 Paper T/R
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount
Technology Multilayer Multilayer
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data