Samsung Electro-Mechanics SMD 350MA 950MOHM Inductor and Choke CIH10T82NJNC

Description
FIXED IND 82NH 350MA 950MOHM SMD Product overview: CIH10T82NJNC from Samsung Electro-Mechanics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 350MA, 950MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 350MA, 950MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CIH10T82NJNC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 82NH 350MA 950MOHM SMD Product overview: CIH10T82NJNC from Samsung Electro-Mechanics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 350MA, 950MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 350MA, 950MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CIH10T82NJNC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 350MA 950MOHM Inductor and Choke - 71-CIH10T82NJNC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 350MA 950MOHM Inductor and Choke
71-CIH10T82NJNC
SMD 350MA 950MOHM Inductor and Choke 71-CIH10T82NJNC
FIXED IND 82NH 350MA 950MOHM SMD Product overview: CIH10T82NJNC from Samsung Electro-Mechanics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 350MA, 950MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 350MA, 950MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CIH10T82NJNC can be used for catalog matching and distributor lookup.

FIXED IND 82NH 350MA 950MOHM SMD Product overview: CIH10T82NJNC from Samsung Electro-Mechanics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 350MA, 950MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 350MA, 950MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CIH10T82NJNC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - CIH10T82NJNC
1029247-CIH10T82NJNC
Fixed Inductors - CIH10T82NJNC 1029247-CIH10T82NJNC
Manufacturer: Samsung Electro-Mechanics America, Inc. Win Source Part Number: 1029247-CIH10T82NJNC Packaging: Reel - TR Type: Multilayer Current Rating: 350mA Inductance: 82nH Mounting: SMD (SMT) Tolerance: ±5% Q @ Freq: 12 @ 100MHz Frequency - Self Resonant: 600MHz Frequency - Test: 100MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 950 mOhm Max Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance

Manufacturer: Samsung Electro-Mechanics America, Inc.
Win Source Part Number: 1029247-CIH10T82NJNC
Packaging: Reel - TR
Type: Multilayer
Current Rating: 350mA
Inductance: 82nH
Mounting: SMD (SMT)
Tolerance: ±5%
Q @ Freq: 12 @ 100MHz
Frequency - Self Resonant: 600MHz
Frequency - Test: 100MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 950 mOhm Max
Status: Active
Temperature Range - Operating: -55°C to 125°C
Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Fixed Inductors - 1276-6314-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
1276-6314-2-ND
Fixed Inductors 1276-6314-2-ND
82nH Unshielded Multilayer Inductor 350mA 950mOhm Max 0603 (1608 Metric)

82nH Unshielded Multilayer Inductor 350mA 950mOhm Max 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-CIH10T82NJNC 1029247-CIH10T82NJNC 1276-6314-2-ND
Product Name SMD 350MA 950MOHM Inductor and Choke Fixed Inductors - CIH10T82NJNC Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology
Technology Multilayer Multilayer Multilayer
Core Material Ceramic
Inductance Range 0.0820 microH 0.0820 microH
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R1-R15-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-J223JAL4TDKR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-5N1 0201DS-5N1XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Leaded Inductors - 1911204P - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 42 ohms
Rated DC Current 60 milliamps
Lead Style Axial
View Details