Samsung Electro-Mechanics Fixed Inductors CIH10T6N8JNC

Description
6.8nH Unshielded Multilayer Inductor 700mA 220mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
6.8nH Unshielded Multilayer Inductor 700mA 220mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - CIH10T6N8JNC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CIH10T6N8JNC-ND
Fixed Inductors CIH10T6N8JNC-ND
6.8nH Unshielded Multilayer Inductor 700mA 220mOhm Max 0603 (1608 Metric)

6.8nH Unshielded Multilayer Inductor 700mA 220mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
700MA 220MOHM Inductor and Choke - 71-CIH10T6N8JNC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
700MA 220MOHM Inductor and Choke
71-CIH10T6N8JNC
700MA 220MOHM Inductor and Choke 71-CIH10T6N8JNC
FIXED IND 6.8NH 700MA 220MOHM SM Product overview: CIH10T6N8JNC from Samsung Electro-Mechanics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 700MA, 220MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 700MA, 220MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CIH10T6N8JNC can be used for catalog matching and distributor lookup.

FIXED IND 6.8NH 700MA 220MOHM SM Product overview: CIH10T6N8JNC from Samsung Electro-Mechanics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 700MA, 220MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 700MA, 220MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CIH10T6N8JNC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - CIH10T6N8JNC - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
CIH10T6N8JNC
Fixed Inductors CIH10T6N8JNC
FIXED IND 6.8NH 700MA 220MOHM SM

FIXED IND 6.8NH 700MA 220MOHM SM

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number CIH10T6N8JNC-ND 71-CIH10T6N8JNC CIH10T6N8JNC
Product Name Fixed Inductors 700MA 220MOHM Inductor and Choke Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount
Technology Multilayer Multilayer Multilayer; Multilayer
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Storage Choke, flat design - DSF - SCHURTER Inc
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Inductance Range 11 to 3700 microH
View Details
2.2uH 25MHz 0.13A Inductor and Choke - 71-0603HL-222XJRC - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 2.2 microH
Inductance Tolerance 5 (+/- %)
View Details