Samsung Electro-Mechanics Fixed Inductors CIH10T68NJNC

Description
68nH Unshielded Multilayer Inductor 350mA 850mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
68nH Unshielded Multilayer Inductor 350mA 850mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 1276-6313-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
1276-6313-2-ND
Fixed Inductors 1276-6313-2-ND
68nH Unshielded Multilayer Inductor 350mA 850mOhm Max 0603 (1608 Metric)

68nH Unshielded Multilayer Inductor 350mA 850mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - CIH10T68NJNC
1029246-CIH10T68NJNC
Fixed Inductors - CIH10T68NJNC 1029246-CIH10T68NJNC
Manufacturer: Samsung Electro-Mechanics America, Inc. Win Source Part Number: 1029246-CIH10T68NJNC Packaging: Reel - TR Type: Multilayer Current Rating: 350mA Inductance: 68nH Mounting: SMD (SMT) Tolerance: ±5% Q @ Freq: 12 @ 100MHz Frequency - Self Resonant: 700MHz Frequency - Test: 100MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 850 mOhm Max Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance

Manufacturer: Samsung Electro-Mechanics America, Inc.
Win Source Part Number: 1029246-CIH10T68NJNC
Packaging: Reel - TR
Type: Multilayer
Current Rating: 350mA
Inductance: 68nH
Mounting: SMD (SMT)
Tolerance: ±5%
Q @ Freq: 12 @ 100MHz
Frequency - Self Resonant: 700MHz
Frequency - Test: 100MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 850 mOhm Max
Status: Active
Temperature Range - Operating: -55°C to 125°C
Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
SMD 350MA 850MOHM Inductor and Choke - 71-CIH10T68NJNC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 350MA 850MOHM Inductor and Choke
71-CIH10T68NJNC
SMD 350MA 850MOHM Inductor and Choke 71-CIH10T68NJNC
FIXED IND 68NH 350MA 850MOHM SMD Product overview: CIH10T68NJNC from Samsung Electro-Mechanics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 350MA, 850MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 350MA, 850MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CIH10T68NJNC can be used for catalog matching and distributor lookup.

FIXED IND 68NH 350MA 850MOHM SMD Product overview: CIH10T68NJNC from Samsung Electro-Mechanics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 350MA, 850MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 350MA, 850MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CIH10T68NJNC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1276-6313-2-ND 1029246-CIH10T68NJNC 71-CIH10T68NJNC
Product Name Fixed Inductors Fixed Inductors - CIH10T68NJNC SMD 350MA 850MOHM Inductor and Choke
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount
Technology Multilayer Multilayer Multilayer
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

High Frequency & RF Inductors - 3-2176075-7 - TE Connectivity
Specs
Standards and Certifications RoHS
Inductance Range 0.0037 microH
Inductance Tolerance 2 (+/- %)
View Details
2 suppliers
Inductor and Choke - 841-CZP2AFTTD300P - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount
Technology Multi-Layer Power
View Details
2 suppliers
Common Mode Chokes - 486-DKFP-D22D-034K-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-40330 - Triad Magnetics
Specs
Technology Standard
Inductance Range 33 microH
DCR 0.0600 ohms
View Details
2 suppliers